Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 013295-CS4245-CQZ
Packaging: Tray
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 104 / 104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 3.13 V to 5.25 V
Digital Supply Voltage: 3.13 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Consumer Circuit, PQFP48, LEAD FREE, MS-022, LQFP-48 Product overview: CS4245-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4245-CQZ can be used for catalog matching and distributor lookup.
Stereo Audio Interface 24 b Serial 48-LQFP (7x7)
Stereo Audio Interface 24 b Serial 48-LQFP (7x7)
Interface - CODECs Stereo Audio CODEC 104 dB 192 kHz
IC CODEC AUD STER 104DB 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 013295-CS4245-CQZ | 716-CS4245-CQZ | 598-CS4245-CQZ-ND | CS4245-CQZ | CS4245-CQZ | CS4245-CQZ |
| Product Name | Interface - Interface - CODECs - CS4245-CQZ | Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Sensor Interface | Transceiver | Codec | Codec | Sensor Interface; Codec | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | QFP; 48-LQFP (7x7) | LQFP | LQFP; 48-LQFP | QFP; LQFP; 48-LQFP | LQFP-48 | |
| Features | RoHS | RoHS | RoHS |