Cirrus Logic, Inc. SmartHIFI Smart Codec With Advanced Audio Features for Mid-Tier Smartphones CS47L15

Description
The CS47L15 is a cost optimized smart audio codec with expanded audio features, such as "always on" voice activation, enhanced karaoke (KTV) and virtual stereo for smartphones beyond flagship models. Pro-audio filters enable high fidelity headphone and speaker playback, and low power analog and digital interfaces provide flexible support of the DSP core to enable advanced audio processing functions such as speaker protection and acoustic echo cancelation (AEC). A fully integrated audio subsystem featuring Cirrus Logic's proprietary SmartHIFI offers high resolution HD audio playback, and a low output impedance offers natural audio reproduction independent of the headphone make and model. A 30 mW stereo headphone/earpiece/l ine output driver provides ground-referenced output with noise levels as low as 0.45 VRMS and just 0.1% total harmonic distortion (THD+N). A 2.5 W Class D driver can enable an extended stereo region for the earpiece speaker with two channels of stereo PDM output to match the louder boosted amplifier. The device is powered from 1.8 V and 1.2 V supplies, and the power, clocking, and output driver architectures are designed to maximize battery life in voice, music and standby modes. Wideband noise reduction and speech enhancement are also provided.
Description
The CS47L15 is a cost optimized smart audio codec with expanded audio features, such as "always on" voice activation, enhanced karaoke (KTV) and virtual stereo for smartphones beyond flagship models. Pro-audio filters enable high fidelity headphone and speaker playback, and low power analog and digital interfaces provide flexible support of the DSP core to enable advanced audio processing functions such as speaker protection and acoustic echo cancelation (AEC). A fully integrated audio subsystem featuring Cirrus Logic's proprietary SmartHIFI offers high resolution HD audio playback, and a low output impedance offers natural audio reproduction independent of the headphone make and model. A 30 mW stereo headphone/earpiece/l ine output driver provides ground-referenced output with noise levels as low as 0.45 VRMS and just 0.1% total harmonic distortion (THD+N). A 2.5 W Class D driver can enable an extended stereo region for the earpiece speaker with two channels of stereo PDM output to match the louder boosted amplifier. The device is powered from 1.8 V and 1.2 V supplies, and the power, clocking, and output driver architectures are designed to maximize battery life in voice, music and standby modes. Wideband noise reduction and speech enhancement are also provided.
Datasheet
Datasheet Summary
Powered by GS/AI

The CS47L15 is a highly integrated, low-power audio hub designed for smartphones, tablets, and wearable devices. It features a 150 MIPS audio-signal processor with always-on voice trigger capability and supports advanced audio processing functions such as wideband noise reduction, acoustic echo cancellation, and speaker protection algorithms. The codec includes a multichannel 24-bit audio hub with a 98-dB signal-to-noise ratio for microphone input and a 127-dB SNR for headphone playback, ensuring high-fidelity audio performance. The device supports up to four analog or digital microphone inputs and provides a stereo headphone driver capable of delivering 30 mW into a 32-Oc load with low total harmonic distortion. It also features three digital audio interfaces that accommodate standard sample rates from 8 to 192 kHz, along with automatic sample-rate detection for seamless voice-call transitions. The CS47L15 can operate independently of a host processor, thanks to its SPI master interface for autonomous boot-up and configuration. Power management is optimized for battery life, with low-power modes and configurable wake-up events. The device operates from 1.8 V and 1.2 V supplies, with additional support for a Class D speaker driver. Its compact WLCSP package and advanced accessory detection functions make it suitable for a variety of portable audio applications.

Datasheet Summary
Powered by GS/AI

The CS47L15 is a highly integrated, low-power audio hub designed for smartphones, tablets, and wearable devices. It features a 150 MIPS audio-signal processor with always-on voice trigger capability and supports advanced audio processing functions such as wideband noise reduction, acoustic echo cancellation, and speaker protection algorithms. The codec includes a multichannel 24-bit audio hub with a 98-dB signal-to-noise ratio for microphone input and a 127-dB SNR for headphone playback, ensuring high-fidelity audio performance. The device supports up to four analog or digital microphone inputs and provides a stereo headphone driver capable of delivering 30 mW into a 32-Oc load with low total harmonic distortion. It also features three digital audio interfaces that accommodate standard sample rates from 8 to 192 kHz, along with automatic sample-rate detection for seamless voice-call transitions. The CS47L15 can operate independently of a host processor, thanks to its SPI master interface for autonomous boot-up and configuration. Power management is optimized for battery life, with low-power modes and configurable wake-up events. The device operates from 1.8 V and 1.2 V supplies, with additional support for a Class D speaker driver. Its compact WLCSP package and advanced accessory detection functions make it suitable for a variety of portable audio applications.

Suppliers

Company
Product
Description
Supplier Links
SmartHIFI Smart Codec With Advanced Audio Features for Mid-Tier Smartphones - CS47L15 - Cirrus Logic, Inc.
Austin, TX, USA
SmartHIFI Smart Codec With Advanced Audio Features for Mid-Tier Smartphones
CS47L15
SmartHIFI Smart Codec With Advanced Audio Features for Mid-Tier Smartphones CS47L15
The CS47L15 is a cost optimized smart audio codec with expanded audio features, such as "always on" voice activation, enhanced karaoke (KTV) and virtual stereo for smartphones beyond flagship models. Pro-audio filters enable high fidelity headphone and speaker playback, and low power analog and digital interfaces provide flexible support of the DSP core to enable advanced audio processing functions such as speaker protection and acoustic echo cancelation (AEC). A fully integrated audio subsystem featuring Cirrus Logic's proprietary SmartHIFI offers high resolution HD audio playback, and a low output impedance offers natural audio reproduction independent of the headphone make and model. A 30 mW stereo headphone/earpiece/l ine output driver provides ground-referenced output with noise levels as low as 0.45 VRMS and just 0.1% total harmonic distortion (THD+N). A 2.5 W Class D driver can enable an extended stereo region for the earpiece speaker with two channels of stereo PDM output to match the louder boosted amplifier. The device is powered from 1.8 V and 1.2 V supplies, and the power, clocking, and output driver architectures are designed to maximize battery life in voice, music and standby modes. Wideband noise reduction and speech enhancement are also provided.

The CS47L15 is a cost optimized smart audio codec with expanded audio features, such as "always on" voice activation, enhanced karaoke (KTV) and virtual stereo for smartphones beyond flagship models. Pro-audio filters enable high fidelity headphone and speaker playback, and low power analog and digital interfaces provide flexible support of the DSP core to enable advanced audio processing functions such as speaker protection and acoustic echo cancelation (AEC). A fully integrated audio subsystem featuring Cirrus Logic's proprietary SmartHIFI offers high resolution HD audio playback, and a low output impedance offers natural audio reproduction independent of the headphone make and model. A 30 mW stereo headphone/earpiece/line output driver provides ground-referenced output with noise levels as low as 0.45 VRMS and just 0.1% total harmonic distortion (THD+N). A 2.5 W Class D driver can enable an extended stereo region for the earpiece speaker with two channels of stereo PDM output to match the louder boosted amplifier. The device is powered from 1.8 V and 1.2 V supplies, and the power, clocking, and output driver architectures are designed to maximize battery life in voice, music and standby modes. Wideband noise reduction and speech enhancement are also provided.

Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS47L15
Product Name SmartHIFI Smart Codec With Advanced Audio Features for Mid-Tier Smartphones
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32177-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1464824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details