MULTI-STANDARD AUDIO DECODER Product overview: CS493115-CL from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-CS493115-CL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1159860-CS493115-CL
Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Type: Audio Decoder
Package: Bulk
Applications: DVD
Standard Package: 1
Mounting: SMD (SMT)
Voltage - Supply, Analog: 2.37V ~ 2.63V
Voltage - Supply, Digital: 2.37V ~ 2.63V
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): CS493115CL;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: CIRCIRCS493115-CL,21
RoHS Status: RoHS non-compliant
Audio Decoder IC DVD 44-PLCC (16.59x16.59)
MULTI-STANDARD AUDIO DECODER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-CS493115-CL | 1159860-CS493115-CL | CS493115-CL | CS493115-CL |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Device Type | Transceiver | Sensor Interface | Sample Rate Converter | Sample Rate Converter; Sensor Interface |