Cirrus Logic, Inc. Multi-Core DSP, Low Power Smart Codec with Integrated Sensor Hub CS47L85

Description
The CS47L85 combines a 900 MIPS multi-core audio signal processor with a high performance 6/8 channel 24-bit high-fidelity codec embedded with SoundClear® software technology to support multiple concurrent audio functions including multi-microphone wideband noise reduction, acoustic echo cancelation (AEC), stereo ambient noise cancelation (ANC) and speed and media enhancement. SoundClear Control provides “always on, always listening” multi-trigger word detection without keeping the applications processor awake to conserve standby-mode power. SoundClear Sense supports applications that increase contextual awareness, including advanced motion sensing and pedestrian navigation functionality. The IC also includes 3 stereo, multi-purpose headphone output drivers plus 2 stereo Class D speaker output drivers, and a 4-channel digital speaker interface. The power, clocking and output driver architectures of the CS47L85 are designed to maximize battery life for voice, music and standby modes using 1.8 V and 1.2 V external supplies. Features 900 MIPS, 900 MMAC multi-core audio-signal processor Enhanced DRE processing (eDRE) for 121dB SNR Fixed function signal-processing functions Multi-channel asynchronous sample-rate conversion Integrated multi-channel 24-bit hi-fi audio hub codec Four digital microphone inputs (two stereo interfaces) Three stereo headphone/earpiece/l ine output drivers Two 2 W Class D speaker output drivers Four full digital audio interfaces Sample rates 8 kHz up to 192 kHz Flexible clocking, derived from MCLKn or AIFn Three low power frequency-locked loops (FLLs) support reference clocks down to 32 kHz Ultra low power consumption for “always on” functions Configurable functions up to 40 GPIO pins Integrated regulators and charge pumps Small WCSP package, 0.4-mm, 176-ball array
Datasheet
Description
The CS47L85 combines a 900 MIPS multi-core audio signal processor with a high performance 6/8 channel 24-bit high-fidelity codec embedded with SoundClear® software technology to support multiple concurrent audio functions including multi-microphone wideband noise reduction, acoustic echo cancelation (AEC), stereo ambient noise cancelation (ANC) and speed and media enhancement. SoundClear Control provides “always on, always listening” multi-trigger word detection without keeping the applications processor awake to conserve standby-mode power. SoundClear Sense supports applications that increase contextual awareness, including advanced motion sensing and pedestrian navigation functionality. The IC also includes 3 stereo, multi-purpose headphone output drivers plus 2 stereo Class D speaker output drivers, and a 4-channel digital speaker interface. The power, clocking and output driver architectures of the CS47L85 are designed to maximize battery life for voice, music and standby modes using 1.8 V and 1.2 V external supplies. Features 900 MIPS, 900 MMAC multi-core audio-signal processor Enhanced DRE processing (eDRE) for 121dB SNR Fixed function signal-processing functions Multi-channel asynchronous sample-rate conversion Integrated multi-channel 24-bit hi-fi audio hub codec Four digital microphone inputs (two stereo interfaces) Three stereo headphone/earpiece/l ine output drivers Two 2 W Class D speaker output drivers Four full digital audio interfaces Sample rates 8 kHz up to 192 kHz Flexible clocking, derived from MCLKn or AIFn Three low power frequency-locked loops (FLLs) support reference clocks down to 32 kHz Ultra low power consumption for “always on” functions Configurable functions up to 40 GPIO pins Integrated regulators and charge pumps Small WCSP package, 0.4-mm, 176-ball array
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Core DSP, Low Power Smart Codec with Integrated Sensor Hub - CS47L85 - Cirrus Logic, Inc.
Austin, TX, USA
Multi-Core DSP, Low Power Smart Codec with Integrated Sensor Hub
CS47L85
Multi-Core DSP, Low Power Smart Codec with Integrated Sensor Hub CS47L85
The CS47L85 combines a 900 MIPS multi-core audio signal processor with a high performance 6/8 channel 24-bit high-fidelity codec embedded with SoundClear® software technology to support multiple concurrent audio functions including multi-microphone wideband noise reduction, acoustic echo cancelation (AEC), stereo ambient noise cancelation (ANC) and speed and media enhancement. SoundClear Control provides “always on, always listening” multi-trigger word detection without keeping the applications processor awake to conserve standby-mode power. SoundClear Sense supports applications that increase contextual awareness, including advanced motion sensing and pedestrian navigation functionality. The IC also includes 3 stereo, multi-purpose headphone output drivers plus 2 stereo Class D speaker output drivers, and a 4-channel digital speaker interface. The power, clocking and output driver architectures of the CS47L85 are designed to maximize battery life for voice, music and standby modes using 1.8 V and 1.2 V external supplies. Features 900 MIPS, 900 MMAC multi-core audio-signal processor Enhanced DRE processing (eDRE) for 121dB SNR Fixed function signal-processing functions Multi-channel asynchronous sample-rate conversion Integrated multi-channel 24-bit hi-fi audio hub codec Four digital microphone inputs (two stereo interfaces) Three stereo headphone/earpiece/l ine output drivers Two 2 W Class D speaker output drivers Four full digital audio interfaces Sample rates 8 kHz up to 192 kHz Flexible clocking, derived from MCLKn or AIFn Three low power frequency-locked loops (FLLs) support reference clocks down to 32 kHz Ultra low power consumption for “always on” functions Configurable functions up to 40 GPIO pins Integrated regulators and charge pumps Small WCSP package, 0.4-mm, 176-ball array

The CS47L85 combines a 900 MIPS multi-core audio signal processor with a high performance 6/8 channel 24-bit high-fidelity codec embedded with SoundClear® software technology to support multiple concurrent audio functions including multi-microphone wideband noise reduction, acoustic echo cancelation (AEC), stereo ambient noise cancelation (ANC) and speed and media enhancement. SoundClear Control provides “always on, always listening” multi-trigger word detection without keeping the applications processor awake to conserve standby-mode power. SoundClear Sense supports applications that increase contextual awareness, including advanced motion sensing and pedestrian navigation functionality. The IC also includes 3 stereo, multi-purpose headphone output drivers plus 2 stereo Class D speaker output drivers, and a 4-channel digital speaker interface. The power, clocking and output driver architectures of the CS47L85 are designed to maximize battery life for voice, music and standby modes using 1.8 V and 1.2 V external supplies.

Features

  • 900 MIPS, 900 MMAC multi-core audio-signal processor
  • Enhanced DRE processing (eDRE) for 121dB SNR
  • Fixed function signal-processing functions
  • Multi-channel asynchronous sample-rate conversion
  • Integrated multi-channel 24-bit hi-fi audio hub codec
  • Four digital microphone inputs (two stereo interfaces)
  • Three stereo headphone/earpiece/line output drivers
  • Two 2 W Class D speaker output drivers
  • Four full digital audio interfaces
    • Sample rates 8 kHz up to 192 kHz
  • Flexible clocking, derived from MCLKn or AIFn
    • Three low power frequency-locked loops (FLLs) support reference clocks down to 32 kHz
    • Ultra low power consumption for “always on” functions
  • Configurable functions up to 40 GPIO pins
  • Integrated regulators and charge pumps
  • Small WCSP package, 0.4-mm, 176-ball array
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS47L85
Product Name Multi-Core DSP, Low Power Smart Codec with Integrated Sensor Hub
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1913513 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS
View Details
TLC320AD50 Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR - TLC320AD50CDWR - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers