Cirrus Logic, Inc. 108 dB, 192 kHz 4-in, 8-out Surround-Sound Codec TDM Only CS42435

Description
Introduced to specifically meet the needs of automotive audio platforms, the CS42435 audio codec incorporates features such as a flexible power supply, level translators and digital integration. This IC simplifies the designers’ job, allowing them to deliver advanced multichannel surround-sound performance for entry- and mid-level audio products, all in a single 52-pin LQFP package. The CS42435 allows up to four single ended or differential-audio input sources and up to eight single-ended or differential output sources. This high level of integration eliminates the need for external analog-to digital (A/D) converters to pass multiple audio channels to a DSP chip for audio processing. An auxiliary serial input is available for an additional two channels of PCM (pulse code modulation) data. The increased input capability enables audio/video (A/V) receivers that receive audio from several sources. In an automotive entertainment system, the audio input sources could include in-car navigation systems, mobile phones, CD/DVD players as well as the radio tuner. The CS42435 delivers advanced performance, design flexibility, a reduction in BOM costs and competitive price-points. This product is ideal for audio applications such as A/V receivers, DVD receivers and automotive audio systems, applications that require wide dynamic range, negligible distortion and low noise. Features Four 24-bit A/D converters and eight 24-bit D/A converters System sampling rates up to 192 kHz A/D converter dynamic range 105 dB differential 102 dB single-ended D/A converter dynamic range 108 dB differential 105 dB single-ended THD+N (A/D and D/A converters) -98 dB differential -95 dB single-ended A/D input mux — single-ended mode Programmable A/D converter high-pass filter for DC offset calibration Compatible with industry-standard TDM serial interface Support for logic levels between 1.8 V and 5 V Package: 52-pin MQFP; lead-free assembly Consumer and automotive D-grade availability
Datasheet
Description
Introduced to specifically meet the needs of automotive audio platforms, the CS42435 audio codec incorporates features such as a flexible power supply, level translators and digital integration. This IC simplifies the designers’ job, allowing them to deliver advanced multichannel surround-sound performance for entry- and mid-level audio products, all in a single 52-pin LQFP package. The CS42435 allows up to four single ended or differential-audio input sources and up to eight single-ended or differential output sources. This high level of integration eliminates the need for external analog-to digital (A/D) converters to pass multiple audio channels to a DSP chip for audio processing. An auxiliary serial input is available for an additional two channels of PCM (pulse code modulation) data. The increased input capability enables audio/video (A/V) receivers that receive audio from several sources. In an automotive entertainment system, the audio input sources could include in-car navigation systems, mobile phones, CD/DVD players as well as the radio tuner. The CS42435 delivers advanced performance, design flexibility, a reduction in BOM costs and competitive price-points. This product is ideal for audio applications such as A/V receivers, DVD receivers and automotive audio systems, applications that require wide dynamic range, negligible distortion and low noise. Features Four 24-bit A/D converters and eight 24-bit D/A converters System sampling rates up to 192 kHz A/D converter dynamic range 105 dB differential 102 dB single-ended D/A converter dynamic range 108 dB differential 105 dB single-ended THD+N (A/D and D/A converters) -98 dB differential -95 dB single-ended A/D input mux — single-ended mode Programmable A/D converter high-pass filter for DC offset calibration Compatible with industry-standard TDM serial interface Support for logic levels between 1.8 V and 5 V Package: 52-pin MQFP; lead-free assembly Consumer and automotive D-grade availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
108 dB, 192 kHz 4-in, 8-out Surround-Sound Codec TDM Only - CS42435 - Cirrus Logic, Inc.
Austin, TX, USA
108 dB, 192 kHz 4-in, 8-out Surround-Sound Codec TDM Only
CS42435
108 dB, 192 kHz 4-in, 8-out Surround-Sound Codec TDM Only CS42435
Introduced to specifically meet the needs of automotive audio platforms, the CS42435 audio codec incorporates features such as a flexible power supply, level translators and digital integration. This IC simplifies the designers’ job, allowing them to deliver advanced multichannel surround-sound performance for entry- and mid-level audio products, all in a single 52-pin LQFP package. The CS42435 allows up to four single ended or differential-audio input sources and up to eight single-ended or differential output sources. This high level of integration eliminates the need for external analog-to digital (A/D) converters to pass multiple audio channels to a DSP chip for audio processing. An auxiliary serial input is available for an additional two channels of PCM (pulse code modulation) data. The increased input capability enables audio/video (A/V) receivers that receive audio from several sources. In an automotive entertainment system, the audio input sources could include in-car navigation systems, mobile phones, CD/DVD players as well as the radio tuner. The CS42435 delivers advanced performance, design flexibility, a reduction in BOM costs and competitive price-points. This product is ideal for audio applications such as A/V receivers, DVD receivers and automotive audio systems, applications that require wide dynamic range, negligible distortion and low noise. Features Four 24-bit A/D converters and eight 24-bit D/A converters System sampling rates up to 192 kHz A/D converter dynamic range 105 dB differential 102 dB single-ended D/A converter dynamic range 108 dB differential 105 dB single-ended THD+N (A/D and D/A converters) -98 dB differential -95 dB single-ended A/D input mux — single-ended mode Programmable A/D converter high-pass filter for DC offset calibration Compatible with industry-standard TDM serial interface Support for logic levels between 1.8 V and 5 V Package: 52-pin MQFP; lead-free assembly Consumer and automotive D-grade availability

Introduced to specifically meet the needs of automotive audio platforms, the CS42435 audio codec incorporates features such as a flexible power supply, level translators and digital integration. This IC simplifies the designers’ job, allowing them to deliver advanced multichannel surround-sound performance for entry- and mid-level audio products, all in a single 52-pin LQFP package. The CS42435 allows up to four single ended or differential-audio input sources and up to eight single-ended or differential output sources. This high level of integration eliminates the need for external analog-to digital (A/D) converters to pass multiple audio channels to a DSP chip for audio processing. An auxiliary serial input is available for an additional two channels of PCM (pulse code modulation) data. The increased input capability enables audio/video (A/V) receivers that receive audio from several sources. In an automotive entertainment system, the audio input sources could include in-car navigation systems, mobile phones, CD/DVD players as well as the radio tuner. The CS42435 delivers advanced performance, design flexibility, a reduction in BOM costs and competitive price-points. This product is ideal for audio applications such as A/V receivers, DVD receivers and automotive audio systems, applications that require wide dynamic range, negligible distortion and low noise.

Features

  • Four 24-bit A/D converters and eight 24-bit D/A converters
  • System sampling rates up to 192 kHz
  • A/D converter dynamic range
    • 105 dB differential
    • 102 dB single-ended
  • D/A converter dynamic range
    • 108 dB differential
    • 105 dB single-ended
  • THD+N (A/D and D/A converters)
    • -98 dB differential
    • -95 dB single-ended
  • A/D input mux — single-ended mode
  • Programmable A/D converter high-pass filter for DC offset calibration
  • Compatible with industry-standard TDM serial interface
  • Support for logic levels between 1.8 V and 5 V
  • Package: 52-pin MQFP; lead-free assembly
  • Consumer and automotive D-grade availability
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS42435
Product Name 108 dB, 192 kHz 4-in, 8-out Surround-Sound Codec TDM Only
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32171-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers