Cirrus Logic, Inc. Interface Transceiver IC CS42418-CQZ

Description
Consumer Circuit, CMOS, PQFP64, LEAD FREE, MS-026, LQFP-64 Product overview: CS42418-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42418-CQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Consumer Circuit, CMOS, PQFP64, LEAD FREE, MS-026, LQFP-64 Product overview: CS42418-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42418-CQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 716-CS42418-CQZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-CS42418-CQZ
Interface Transceiver IC 716-CS42418-CQZ
Consumer Circuit, CMOS, PQFP64, LEAD FREE, MS-026, LQFP-64 Product overview: CS42418-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42418-CQZ can be used for catalog matching and distributor lookup.

Consumer Circuit, CMOS, PQFP64, LEAD FREE, MS-026, LQFP-64 Product overview: CS42418-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42418-CQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - CS42418-CQZ - 1163139-CS42418-CQZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS42418-CQZ
1163139-CS42418-CQZ
Interface - Interface - CODECs - CS42418-CQZ 1163139-CS42418-CQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163139-CS42418-CQZ Packaging: Tray Operating Temperature Range: -10°C ~ 70°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: Serial Voltage - Supply, Digital: 3.13 V ~ 5.25 V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 8 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 114 / 110 Part Status: Obsolete(EOL) Family Name: CS42418 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cirrus.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): AD1837AASZ-REEL; AD1837AASZ; AD1835AS-REEL; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163139-CS42418-CQZ
Packaging: Tray
Operating Temperature Range: -10°C ~ 70°C
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Interface: Serial
Voltage - Supply, Digital: 3.13 V ~ 5.25 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 8
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 114 / 110
Part Status: Obsolete(EOL)
Family Name: CS42418
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): AD1837AASZ-REEL; AD1837AASZ; AD1835AS-REEL;
Introduction Date: February 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - 598-1029-ND - DigiKey
Thief River Falls, MN, United States
General Purpose Interface 24 b Serial 64-LQFP (10x10)

General Purpose Interface 24 b Serial 64-LQFP (10x10)

Buy Now Datasheet
CODECS - CS42418-CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
General Purpose Interface 24 b Serial 64-LQFP (10x10)

General Purpose Interface 24 b Serial 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-CS42418-CQZ 1163139-CS42418-CQZ 598-1029-ND CS42418-CQZ
Product Name Interface Transceiver IC Interface - Interface - CODECs - CS42418-CQZ CODECS CODECS
Device Type Transceiver Sensor Interface Codec Codec
Features RoHS RoHS
Operating Temperature -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type LQFP LQFP; 64-LQFP QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32192-A-ZM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers