The CS4207-DNZR is a low-power, 4-in/6-out HD audio codec designed for high-performance audio applications. It features a headphone amplifier with a dynamic range of 101 dB and a total harmonic distortion plus noise (THD+N) of -89 dB. The codec supports three digital-to-analog converters (DACs) with dynamic ranges of 110 dB and THD+N of -94 dB, capable of handling sample rates from 32 kHz to 192 kHz independently. For analog-to-digital conversion, the CS4207-DNZR includes two analog-to-digital converters (ADCs) with a dynamic range of 105 dB and THD+N of -88 dB. The microphone inputs feature a programmable gain amplifier with selectable gain settings and a low-noise microphone bias. The codec also supports various digital audio interfaces, including S/PDIF, with sample rates up to 192 kHz. The device operates with a low-voltage core, making it suitable for portable applications. It is available in a 48-pin WQFN package and is rated for automotive applications with a temperature range of -40°C to +105°C. The CS4207-DNZR is ideal for engineers seeking a compact, efficient audio solution with robust performance characteristics.
Low-power, 4-in / 6-out HD Audio Codec with Headphone Amp Product overview: CS4207-DNZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4207-DNZR can be used for catalog matching and distributor lookup.
Interface - CODECs IC Lo Pwr,4/6 HD Aud Codec w/HP Amp
Audio, HD Interface 24 b Serial 48-QFN (6x6)
IC CODEC AUD HDPN AMP COMM 48QFN
IC CODEC AUD HDPN AMP COMM 48QFN
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-CS4207-DNZR | CS4207-DNZR | CS4207-DNZR | CS4207-DNZR | CS4207-DNZR |
| Product Name | Low-Power Interface Transceiver IC | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Transceiver | Codec | Audio, HD | Sensor Interface; Codec | |
| Package Type | QFN EP | QFN-48 | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad | |
| Pins | 48 # | ||||
| Features | RoHS | RoHS |