Cirrus Logic, Inc. Interface - Interface - CODECs - WM1811AECS/R WM1811AECS/R

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1117963-WM1811AECS/R Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: I2S, PCM Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 95 / 100 Family Name: WM1811A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-WCSP (4.16x3.88) Analog Supply Voltage: 1.71 V to 2 V Digital Supply Voltage: 1.62 V to 3.6 V ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1117963-WM1811AECS/R Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: I2S, PCM Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 95 / 100 Family Name: WM1811A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-WCSP (4.16x3.88) Analog Supply Voltage: 1.71 V to 2 V Digital Supply Voltage: 1.62 V to 3.6 V ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - WM1811AECS/R - 1117963-WM1811AECS/R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WM1811AECS/R
1117963-WM1811AECS/R
Interface - Interface - CODECs - WM1811AECS/R 1117963-WM1811AECS/R
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1117963-WM1811AECS/R Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: I2S, PCM Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 95 / 100 Family Name: WM1811A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-WCSP (4.16x3.88) Analog Supply Voltage: 1.71 V to 2 V Digital Supply Voltage: 1.62 V to 3.6 V ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1117963-WM1811AECS/R
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2S, PCM
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 95 / 100
Family Name: WM1811A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-WCSP (4.16x3.88)
Analog Supply Voltage: 1.71 V to 2 V
Digital Supply Voltage: 1.62 V to 3.6 V
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - WM1811AECS/RTR-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b I²S, PCM 80-WCSP (4.16x3.88)

Stereo Audio Interface 24 b I²S, PCM 80-WCSP (4.16x3.88)

Buy Now Datasheet
Interface Transceiver IC - 716-WM1811AECS/R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-WM1811AECS/R
Interface Transceiver IC 716-WM1811AECS/R
PCM Codec, A/MU-Law, 1-Func, CMOS, PBGA80, 4.158 X 3.876 MM, 0.607 MM HEIGHT, 0.40 MM PITCH, LEAD FREE, MO-211C, WCSP-80 Product overview: WM1811AECS/R from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM1811AECS/R can be used for catalog matching and distributor lookup.

PCM Codec, A/MU-Law, 1-Func, CMOS, PBGA80, 4.158 X 3.876 MM, 0.607 MM HEIGHT, 0.40 MM PITCH, LEAD FREE, MO-211C, WCSP-80 Product overview: WM1811AECS/R from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM1811AECS/R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - CODECs - WM1811AECS/R - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
WM1811AECS/R
Interface - CODECs WM1811AECS/R
IC CODEC STEREO MULTI-CH 80BGA

IC CODEC STEREO MULTI-CH 80BGA

Supplier's Site Datasheet
CODECS - WM1811AECS/R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b I²S, PCM 80-WCSP (4.16x3.88)

Stereo Audio Interface 24 b I²S, PCM 80-WCSP (4.16x3.88)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1117963-WM1811AECS/R WM1811AECS/RTR-ND 716-WM1811AECS/R WM1811AECS/R WM1811AECS/R
Product Name Interface - Interface - CODECs - WM1811AECS/R CODECS Interface Transceiver IC Interface - CODECs CODECS
Device Type Sensor Interface Codec Transceiver Sensor Interface; Codec Codec
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 80-WCSP (4.16x3.88) 80-UFBGA, WLCSP BGA; CSP; 80-UFBGA, WLCSP
Pins 80 #
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Bus Functions - 74ALVC162834ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Specialized - 32R1606R-8CGTR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers