Cirrus Logic, Inc. Interface - Interface - CODECs - CS4224-KSZR CS4224-KSZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771794-CS4224-KSZR Packaging: Reel package Type: Audio Operating Temperature Range: -10°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: Serial Voltage - Supply, Digital: 4.75 V ~ 5.25 V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 105 / 105 Family Name: CS4224 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): AK4621EF; 92HD87B4X5NDGXTBX8; 92HD87B2X5NDGXTBX; 92HD87B2X5NDGXRAX8; Introduction Date: July 31, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771794-CS4224-KSZR Packaging: Reel package Type: Audio Operating Temperature Range: -10°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: Serial Voltage - Supply, Digital: 4.75 V ~ 5.25 V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 105 / 105 Family Name: CS4224 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): AK4621EF; 92HD87B4X5NDGXTBX8; 92HD87B2X5NDGXTBX; 92HD87B2X5NDGXRAX8; Introduction Date: July 31, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - CS4224-KSZR - 771794-CS4224-KSZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS4224-KSZR
771794-CS4224-KSZR
Interface - Interface - CODECs - CS4224-KSZR 771794-CS4224-KSZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771794-CS4224-KSZR Packaging: Reel package Type: Audio Operating Temperature Range: -10°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: Serial Voltage - Supply, Digital: 4.75 V ~ 5.25 V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 105 / 105 Family Name: CS4224 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): AK4621EF; 92HD87B4X5NDGXTBX8; 92HD87B2X5NDGXTBX; 92HD87B2X5NDGXRAX8; Introduction Date: July 31, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771794-CS4224-KSZR
Packaging: Reel package
Type: Audio
Operating Temperature Range: -10°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Interface: Serial
Voltage - Supply, Digital: 4.75 V ~ 5.25 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 105 / 105
Family Name: CS4224
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): AK4621EF; 92HD87B4X5NDGXTBX8; 92HD87B2X5NDGXTBX; 92HD87B2X5NDGXRAX8;
Introduction Date: July 31, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - CS4224-KSZR-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 24 b Serial 28-SSOP

Audio Interface 24 b Serial 28-SSOP

Buy Now Datasheet
Singapore, Singapore
24 BIT Interface Transceiver IC
716-CS4224-KSZR
24 BIT Interface Transceiver IC 716-CS4224-KSZR
IC AUDIO CODEC 24 BIT 28SSOP Product overview: CS4224-KSZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24 BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4224-KSZR can be used for catalog matching and distributor lookup.

IC AUDIO CODEC 24 BIT 28SSOP Product overview: CS4224-KSZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24 BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4224-KSZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - CS4224-KSZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b Serial 28-SSOP

Audio Interface 24 b Serial 28-SSOP

Buy Now Datasheet
Interface - CODECs - CS4224-KSZR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
CS4224-KSZR
Interface - CODECs CS4224-KSZR
IC AUDIO CODEC 24 BIT 28SSOP

IC AUDIO CODEC 24 BIT 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 771794-CS4224-KSZR CS4224-KSZR-ND 716-CS4224-KSZR CS4224-KSZR CS4224-KSZR
Product Name Interface - Interface - CODECs - CS4224-KSZR CODECS 24 BIT Interface Transceiver IC CODECS Interface - CODECs
Device Type Sensor Interface Codec Transceiver Codec Sensor Interface; Codec
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Bus Transceivers - 2034785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus transceiver
Features RoHS
Package Type QFNL; Tqfn
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-87624012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details