24-Bit 192kHz Audio Codec IC, 2ch, I2C/SPI/I2S, TSSOP-28 Product overview: CS4272-CZZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 192kHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 192kHz, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4272-CZZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 713974-CS4272-CZZ
Packaging: Tube
Type: Stereo Audio
Mounting Style: SMD
Data Interface: PCM
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 114 / 114
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Package: 28-TSSOP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: CS4272
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 4.75V ~ 5.25V
Supply Voltage , Digital: 3.1V ~ 5.25V
Stereo Audio Interface 24 b PCM 28-TSSOP
Stereo Audio Interface 24 b PCM 28-TSSOP
IC CODEC AUD 24BIT 114DB 28TSSOP
Interface - CODECs Stereo Audio CODEC 114 dB 192 kHz
IC CODEC AUD 24BIT 114DB 28TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-CS4272-CZZ | 713974-CS4272-CZZ | 598-CS4272-CZZ-ND | CS4272-CZZ | CS4272-CZZ | CS4272-CZZ | CS4272-CZZ |
| Product Name | Dual 192kHz TSSOP Interface Transceiver IC | Interface - Interface - CODECs - CS4272-CZZ | CODECS | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Transceiver | Sensor Interface | Codec | Codec | Stereo Audio | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |