Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916107-CS8900A-CQ3ZR
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet Controller IEEE 802.3 ISA-BUS Interface 100-LQFP (14x14)
Package: 100-LQFP
Package: Reel - TR
Family Name: CS8900
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC LAN ETHERNET CTLR 5V 100LQFP
IC LAN ETHERNET CTLR 5V 100LQFP
Ethernet Controller IEEE 802.3 ISA-BUS Interface 100-LQFP (14x14)
IC LAN ETHERNET CTLR 5V 100LQFP
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 916107-CS8900A-CQ3ZR | CS8900A-CQ3ZR | CS8900A-CQ3ZR | CS8900A-CQ3ZR | CS8900A-CQ3ZR |
| Product Name | Interface - Interface - Controllers - CS8900A-CQ3ZR | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; 100-LQFP (14x14) | QFP; 100-LQFP | QFP | QFP; LQFP; 100-LQFP | QFP; 100-LQFP |