Cirrus Logic, Inc. Encoders, Decoders, Converters CS493105-CL

Description
Audio Decoder IC DVD 44-PLCC (16.59x16.59)
Description
Audio Decoder IC DVD 44-PLCC (16.59x16.59)
Datasheet
Datasheet Summary
Powered by GS/AI

The CS493105-CL is a member of the CS49300 family of multichannel audio decoders designed for various applications, including DVD audio, broadcast, and receiver markets. It supports a wide range of audio formats, including Meridian Lossless Packing (MLP), Dolby Digital, DTS Digital Surround, MPEG Multichannel, and Advanced Audio Coding (AAC). The device features 8-channel output with dual zone capability and dynamic channel remapability, making it suitable for complex audio systems. This decoder operates at a sampling rate of up to 192 kHz with 24-bit throughput, ensuring high audio fidelity. It includes an SRAM interface for enhanced delay and buffer capabilities, as well as a dual-precision bass manager. The CS493105-CL is compatible with various digital audio input interfaces, including I2S and left-justified formats, and supports both parallel and serial host communication modes. Engineers looking for a versatile audio decoder with robust performance and extensive format support may find the CS493105-CL suitable for their projects.

Datasheet Summary
Powered by GS/AI

The CS493105-CL is a member of the CS49300 family of multichannel audio decoders designed for various applications, including DVD audio, broadcast, and receiver markets. It supports a wide range of audio formats, including Meridian Lossless Packing (MLP), Dolby Digital, DTS Digital Surround, MPEG Multichannel, and Advanced Audio Coding (AAC). The device features 8-channel output with dual zone capability and dynamic channel remapability, making it suitable for complex audio systems. This decoder operates at a sampling rate of up to 192 kHz with 24-bit throughput, ensuring high audio fidelity. It includes an SRAM interface for enhanced delay and buffer capabilities, as well as a dual-precision bass manager. The CS493105-CL is compatible with various digital audio input interfaces, including I2S and left-justified formats, and supports both parallel and serial host communication modes. Engineers looking for a versatile audio decoder with robust performance and extensive format support may find the CS493105-CL suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Encoders, Decoders, Converters - CS493105-CL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
CS493105-CL
Encoders, Decoders, Converters CS493105-CL
Audio Decoder IC DVD 44-PLCC (16.59x16.59)

Audio Decoder IC DVD 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - CS493105-CL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
CS493105-CL
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters CS493105-CL
MULTI-STANDARD AUDIO DECODER

MULTI-STANDARD AUDIO DECODER

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces
Product Number CS493105-CL CS493105-CL
Product Name Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Sample Rate Converter Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F646/Q3A - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type CLCC28
View Details
Interface Transceiver IC - 702-SI3019-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPB9348TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details