Audio Interface 24 b Serial 28-SSOP
CS4223 - 24-Bit 105 Db Audio Codec With Volume Control
Audio Interface 24 b Serial 28-SSOP
IC AUDIO CODEC STEREO 28SSOP
IC AUDIO CODEC STEREO 28SSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CS4223-DSZR-ND | CS4223-DSZR | CS4223-DSZR | CS4223-DSZR | CS4223-DSZR |
| Product Name | CODECS | CODECS | Interface - CODECs | CODECS | |
| Device Type | Codec | Codec | Codec | Sensor Interface; Codec | Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SOP28 | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP; 28-SSOP (0.209", 5.30mm Width) |