Cirrus Logic, Inc. Stereo Codec with Volume Control WM8569

Description
The WM8569 is a stereo audio codec ideal for DVD, PVR, LCD-TV and automotive applications. Independent ADC and DAC clocking permits separate record and playback sampling rates. A stereo 24-bit multi-bit Delta Sigma DAC with oversampling and digital interpolation filters provides the output signal. Digital audio input word lengths from 16-24 bits and sampling rates from 8 kHz to 192 kHz are supported. A stereo 24-bit multi-bit Delta Sigma ADC is used. Digital audio output word lengths from 16-24 bits and sampling rates from 32 kHz to 96 kHz are supported. The DAC and ADC support independent sampling rates. The audio data interface supports I²S, left justified, right justified and DSP digital audio formats. The device is controlled via a three-wire serial interface. The interface provides access to all features including volume controls, mutes, de-emphasis and power management facilities. A hardware control interface allows access to a limited feature set. The WM8569 is available in a 28-lead SSOP. Features audio performance 103 dB SNR (’A’ weighted @ 48 kHz) DAC DAC sampling frequency: 8 kHz - 192 kHz 100 dB SNR (’A’ weighted @ 48 kHz) ADC ADC sampling frequency: 32 kHz - 96 kHz independent sampling rates for ADC and DAC three-wire SPI serial or hardware control interface audio mute and de-emphasis functions programmable audio data interface modes 16/20/24/32 bit word lengths I²S, left, right justified or DSP 2.7V to 5.5V analog supply 2.7V to 3.6V digital supply 28-lead SSOP package
Datasheet
Description
The WM8569 is a stereo audio codec ideal for DVD, PVR, LCD-TV and automotive applications. Independent ADC and DAC clocking permits separate record and playback sampling rates. A stereo 24-bit multi-bit Delta Sigma DAC with oversampling and digital interpolation filters provides the output signal. Digital audio input word lengths from 16-24 bits and sampling rates from 8 kHz to 192 kHz are supported. A stereo 24-bit multi-bit Delta Sigma ADC is used. Digital audio output word lengths from 16-24 bits and sampling rates from 32 kHz to 96 kHz are supported. The DAC and ADC support independent sampling rates. The audio data interface supports I²S, left justified, right justified and DSP digital audio formats. The device is controlled via a three-wire serial interface. The interface provides access to all features including volume controls, mutes, de-emphasis and power management facilities. A hardware control interface allows access to a limited feature set. The WM8569 is available in a 28-lead SSOP. Features audio performance 103 dB SNR (’A’ weighted @ 48 kHz) DAC DAC sampling frequency: 8 kHz - 192 kHz 100 dB SNR (’A’ weighted @ 48 kHz) ADC ADC sampling frequency: 32 kHz - 96 kHz independent sampling rates for ADC and DAC three-wire SPI serial or hardware control interface audio mute and de-emphasis functions programmable audio data interface modes 16/20/24/32 bit word lengths I²S, left, right justified or DSP 2.7V to 5.5V analog supply 2.7V to 3.6V digital supply 28-lead SSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Codec with Volume Control - WM8569 - Cirrus Logic, Inc.
Austin, TX, USA
Stereo Codec with Volume Control
WM8569
Stereo Codec with Volume Control WM8569
The WM8569 is a stereo audio codec ideal for DVD, PVR, LCD-TV and automotive applications. Independent ADC and DAC clocking permits separate record and playback sampling rates. A stereo 24-bit multi-bit Delta Sigma DAC with oversampling and digital interpolation filters provides the output signal. Digital audio input word lengths from 16-24 bits and sampling rates from 8 kHz to 192 kHz are supported. A stereo 24-bit multi-bit Delta Sigma ADC is used. Digital audio output word lengths from 16-24 bits and sampling rates from 32 kHz to 96 kHz are supported. The DAC and ADC support independent sampling rates. The audio data interface supports I²S, left justified, right justified and DSP digital audio formats. The device is controlled via a three-wire serial interface. The interface provides access to all features including volume controls, mutes, de-emphasis and power management facilities. A hardware control interface allows access to a limited feature set. The WM8569 is available in a 28-lead SSOP. Features audio performance 103 dB SNR (’A’ weighted @ 48 kHz) DAC DAC sampling frequency: 8 kHz - 192 kHz 100 dB SNR (’A’ weighted @ 48 kHz) ADC ADC sampling frequency: 32 kHz - 96 kHz independent sampling rates for ADC and DAC three-wire SPI serial or hardware control interface audio mute and de-emphasis functions programmable audio data interface modes 16/20/24/32 bit word lengths I²S, left, right justified or DSP 2.7V to 5.5V analog supply 2.7V to 3.6V digital supply 28-lead SSOP package

The WM8569 is a stereo audio codec ideal for DVD, PVR, LCD-TV and automotive applications. Independent ADC and DAC clocking permits separate record and playback sampling rates. A stereo 24-bit multi-bit Delta Sigma DAC with oversampling and digital interpolation filters provides the output signal. Digital audio input word lengths from 16-24 bits and sampling rates from 8 kHz to 192 kHz are supported. A stereo 24-bit multi-bit Delta Sigma ADC is used. Digital audio output word lengths from 16-24 bits and sampling rates from 32 kHz to 96 kHz are supported. The DAC and ADC support independent sampling rates. The audio data interface supports I²S, left justified, right justified and DSP digital audio formats. The device is controlled via a three-wire serial interface. The interface provides access to all features including volume controls, mutes, de-emphasis and power management facilities. A hardware control interface allows access to a limited feature set. The WM8569 is available in a 28-lead SSOP.

Features

  • audio performance
  • 103 dB SNR (’A’ weighted @ 48 kHz) DAC
  • DAC sampling frequency: 8 kHz - 192 kHz
  • 100 dB SNR (’A’ weighted @ 48 kHz) ADC
  • ADC sampling frequency: 32 kHz - 96 kHz
  • independent sampling rates for ADC and DAC
  • three-wire SPI serial or hardware control interface
  • audio mute and de-emphasis functions
  • programmable audio data interface modes
  • 16/20/24/32 bit word lengths
  • I²S, left, right justified or DSP
  • 2.7V to 5.5V analog supply
  • 2.7V to 3.6V digital supply
  • 28-lead SSOP package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8569
Product Name Stereo Codec with Volume Control
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
Interface Transceiver IC - 879-BGT70E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 12V
View Details
Interface - CODECs - PCM2903E/2K - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details