IC CODEC AUD S/DIP TXRX 48TQFP Product overview: WM8581AGEFT/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8581AGEFT/V can be used for catalog matching and distributor lookup.
PCM Codec, 1-Func, CMOS, PQFP48
Audio Interface 24 b I²S 48-TQFP (7x7)
Win Source Part Number: 1104694-WM8581AGEFT/
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Data Interface: I2S
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 4
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 100 / 103
Dynamic Range, ADCs / DACs (db) Typ: 100 / 103
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TLV320AIC10CPFB; TLV320AIC10IPFB; TLV320AIC10IPFBG4; ADG731BSUZ; ATMEGA644P-20AU; ATMEGA32A-AU;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Product Status: Obsolete
IC CODEC AUD S/DIP TXRX 48TQFP
Audio Interface 24 b I²S 48-TQFP (7x7)
Interface - CODECs 8Ch CODEC w/ S/PDIF
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-WM8581AGEFT/V | WM8581AGEFT/V | WM8581AGEFT/V-ND | 1104694-WM8581AGEFT/V | WM8581AGEFT/V | WM8581AGEFT/V | WM8581AGEFT/V |
| Product Name | DIP Interface Transceiver IC | CODECS | Integrated Circuits (ICs) - Interface - CODECs | Interface - CODECs | CODECS | Interface - CODECs | |
| Device Type | Transceiver | Codec | Codec | Sensor Interface; Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TQFP | QFP; TQFP; TQFP48 | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP | TQFP-48 |