Consumer Circuit, PDSO28, 4.40 MM, LEAD FREE, MO-153, TSSOP-28 Product overview: CS4272-CZZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4272-CZZR can be used for catalog matching and distributor lookup.
Stereo Audio Interface 24 b Serial 28-TSSOP
IC CODEC AUD 24BIT 114DB 28TSSOP
Interface - CODECs IC 24Bit 192kHz 114dB Str Codec
IC CODEC AUD 24BIT 114DB 28TSSOP
Stereo Audio Interface 24 b Serial 28-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-CS4272-CZZR | 598-CS4272-CZZRTR-ND | CS4272-CZZR | CS4272-CZZR | CS4272-CZZR | CS4272-CZZR |
| Product Name | TSSOP Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Transceiver | Codec | Stereo Audio | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |