CS62180B-IL/C -- INTEGRATED CIRCUITS (ICS) - INTERFACE - TELECOM
Cirrus Logic, Inc.
Integrated Circuits (ICs) - Interface - Telecom
CS62180B-IL/C
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CS62180B-IL/C |
CS62180B-IL/C |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Telecom |
Telecom |
|
Device Type
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Device Type
Transceiver
Features
RoHS
Data Rate
6800 kbps
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5 suppliers