Audio Interface 12 b 129-BGA (7x7)
IC CODEC 48KHZ 129FBGA Product overview: WM8350GEB/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 48KHZ, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8350GEB/V can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 036499-WM8350GEB/V
Packaging: Tray
Type: Audio
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 95 / 95
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 129-BGA (7x7)
Analog Supply Voltage: 2.5 V to 3.6 V
Digital Supply Voltage: 1.71 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC CODEC 48KHZ 129FBGA
Audio Interface 12 b 129-BGA (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-2387-ND | 716-WM8350GEB/V | 036499-WM8350GEB/V | WM8350GEB/V | WM8350GEB/V | WM8350GEB/V |
| Product Name | CODECS | 48KHZ Interface Transceiver IC | Interface - Interface - CODECs - WM8350GEB/V | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface; Codec | Audio | Codec | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Package Type | 129-TFBGA | Tray | BGA; 129-BGA (7x7) | 129-TFBGA | BGA; 129-TFBGA |