Cirrus Logic, Inc. Interface - Interface - Filters - Active - CS5376A-IQZ CS5376A-IQZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163364-CS5376A-IQZ Family Name: CS5376A Manufacturer Homepage: www.cirrus.com Alternative Parts (Cross-Reference): CS5376A-IQZR; Introduction Date: October 17, 1995 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163364-CS5376A-IQZ Family Name: CS5376A Manufacturer Homepage: www.cirrus.com Alternative Parts (Cross-Reference): CS5376A-IQZR; Introduction Date: October 17, 1995 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - CS5376A-IQZ - 1163364-CS5376A-IQZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - CS5376A-IQZ
1163364-CS5376A-IQZ
Interface - Interface - Filters - Active - CS5376A-IQZ 1163364-CS5376A-IQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163364-CS5376A-IQZ Family Name: CS5376A Manufacturer Homepage: www.cirrus.com Alternative Parts (Cross-Reference): CS5376A-IQZR; Introduction Date: October 17, 1995 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163364-CS5376A-IQZ
Family Name: CS5376A
Manufacturer Homepage: www.cirrus.com
Alternative Parts (Cross-Reference): CS5376A-IQZR;
Introduction Date: October 17, 1995
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
735-CS5376A-IQZ
Interface Transceiver IC 735-CS5376A-IQZ
Digital Filter, CMOS, PQFP64, 12 X 12 MM, 0.50 MM PITCH, LEAD FREE, MS-026, TQFP-64 Product overview: CS5376A-IQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-CS5376A-IQZ can be used for catalog matching and distributor lookup.

Digital Filter, CMOS, PQFP64, 12 X 12 MM, 0.50 MM PITCH, LEAD FREE, MS-026, TQFP-64 Product overview: CS5376A-IQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-CS5376A-IQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
CS5376A-IQZ
Integrated Circuits (ICs) - Interface - Filters - Active CS5376A-IQZ
IC FILTER DIGITAL 64TQFP

IC FILTER DIGITAL 64TQFP

Supplier's Site
Filters - Active - CS5376A-IQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
CS5376A-IQZ
Filters - Active CS5376A-IQZ
Digital Filter IC Digital 2nd Order 64-TQFP (10x10)

Digital Filter IC Digital 2nd Order 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1163364-CS5376A-IQZ 735-CS5376A-IQZ CS5376A-IQZ CS5376A-IQZ
Product Name Interface - Interface - Filters - Active - CS5376A-IQZ Interface Transceiver IC Integrated Circuits (ICs) - Interface - Filters - Active Filters - Active
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

TLK2711-SP Space-rated 1.6 to 2.5 GBPS Transceiver - 5962-0522101VXC - Texas Instruments
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
Line Interface ICs - 1898116 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD8170AR-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 8-SOIC
View Details