Stereo Audio Interface 24 b Serial 28-SSOP
CS4220 - 24-Bit Stereo Audio Codec With 3V Interface
Consumer Circuit, PDSO28, MO-150, SSOP-28 Product overview: CS4220-KSZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4220-KSZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354668-CS4220-KSZ
Category: Integrated Circuits (ICs) - Interface - CODECS
Temperature Range - Operating: -10°C ~ 70°C
Fake Threat In the Open Market: 39 pct.
Type: Stereo Audio
MSL Level: 2 (1 Year)
Mfr: Cirrus Logic Inc.
Package: Tray
Product Status: Obsolete
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Base Product Number: CS4220
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Data Interface: Serial
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 4.75V ~ 5.25V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 100 / 100
Stereo Audio Interface 24 b Serial 28-SSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CS4220-KSZ-ND | CS4220-KSZ | 716-CS4220-KSZ | 1354668-CS4220-KSZ | CS4220-KSZ |
| Product Name | CODECS | SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECS | CODECS | |
| Technology | Serial | RS422 | |||
| Device Type | Codec | Sensor Interface; Codec | Transceiver | Sensor Interface; Codec | Codec |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |