Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163140-CS42426-CQZ
Packaging: Tray
Operating Temperature Range: -10°C ~ 70°C
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Interface: Serial
Voltage - Supply, Digital: 3.13 V ~ 5.25 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 6
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 114 / 114
Part Status: Obsolete(EOL)
Family Name: CS42426
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): AD1839ASZREEL; AD1839AAS-REEL; AD1839AAS;
Introduction Date: February 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
General Purpose Interface 24 b Serial 64-LQFP (10x10)
Consumer Circuit, PQFP64, LEAD FREE, MS-026, LQFP-64 Product overview: CS42426-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42426-CQZ can be used for catalog matching and distributor lookup.
General Purpose Interface 24 b Serial 64-LQFP (10x10)
IC CODEC 6CH PLL 192KHZ 64LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1163140-CS42426-CQZ | 598-1030-ND | 716-CS42426-CQZ | CS42426-CQZ | CS42426-CQZ |
| Product Name | Interface - Interface - CODECs - CS42426-CQZ | CODECS | Interface Transceiver IC | CODECS | Interface - CODECs |
| Device Type | Sensor Interface | Codec | Transceiver | Codec | Sensor Interface; Codec |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Technology | Serial | Serial |