HD Audio Codec, 4-in/6-out, QFN EP, 48-Pin, Surface Mount Product overview: CS4207-DNZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4207-DNZ can be used for catalog matching and distributor lookup.
Audio, HD Interface 24 b Serial 48-QFN-EP (6x6)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1030356-CS4207-DNZ
Packaging: Tray
Type: Audio, HD
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 3
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 105 / 110
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 48-QFN-EP (6x6)
Analog Supply Voltage: 2.97 V to 5.25 V
Digital Supply Voltage: 2.97 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Interface - CODECs IC Lo Pwr,4/6 HD Aud Codec w/HP Amp
Audio, HD Interface 24 b Serial 48-QFN-EP (6x6)
IC CODEC AUD HDPN AMP AUTO 48QFN
IC CODEC AUD HDPN AMP AUTO 48QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-CS4207-DNZ | 598-1798-ND | 1030356-CS4207-DNZ | CS4207-DNZ | CS4207-DNZ | CS4207-DNZ | CS4207-DNZ |
| Product Name | SMD QFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - CS4207-DNZ | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | Audio, HD | |
| Package Type | QFN EP | 48-QFN | 48-QFN-EP (6x6) | QFN-48 | 48-QFN | 48-QFN | |
| Pins | 48 # | 48 # | |||||
| Technology | Serial | Serial |