The CS4265-CNZ is a highly integrated stereo audio codec capable of performing both analog-to-digital (A/D) and digital-to-analog (D/A) conversions with a dynamic range of 104 dB and total harmonic distortion plus noise (THD+N) of -90 dB for D/A and -95 dB for A/D. It supports sampling rates up to 192 kHz and operates with 24-bit serial data. The device features a 2:1 stereo input multiplexer for selecting between line-level and microphone-level inputs, with a programmable gain amplifier (PGA) providing gain or attenuation of ±12 dB in 0.5 dB steps. The codec includes advanced features such as a multi-bit delta sigma modulator, digital filtering, and a low-pass filter for D/A conversion. It also offers volume control with soft ramp and zero crossing transitions to minimize audible clicks and pops. The CS4265-CNZ supports various serial audio interface formats, including I¬=S and left-justified formats, and is compatible with logic levels from 1.8 V to 5 V. It is available in a 32-pin QFN package suitable for commercial and automotive applications, with operating temperature ranges from -10° to +70° C for commercial grade and -40° to +105° C for automotive grade.
Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Consumer Circuit, 5 X 5 MM, LEAD FREE, MO-220, QFN-32 Product overview: CS4265-CNZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4265-CNZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163144-CS4265-CNZ
Manufacturer Homepage: www.cirrus.com
Alternative Parts (Cross-Reference): CS4265-CNZR; AK4532; CS4265-DNZ;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 24 b Serial 32-QFN (5x5)
IC CODEC 24BIT 104DB 32QFN
Interface - CODECs Stereo Audio CODEC 104 dB 192 kHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-CS4265-CNZ-ND | 716-CS4265-CNZ | 1163144-CS4265-CNZ | CS4265-CNZ | CS4265-CNZ | CS4265-CNZ | CS4265-CNZ |
| Product Name | CODECS | QFN Interface Transceiver IC | Interface - Interface - CODECs - CS4265-CNZ | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Technology | Serial | Serial | |||||
| Device Type | Codec | Transceiver | Codec | Sensor Interface; Codec | Stereo Audio | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Package Type | 32-VFQFN Exposed Pad | QFN | 32-VFQFN Exposed Pad | QFN-32 | 32-VFQFN Exposed Pad |