The CS42436/38 family of highly integrated audio codecs is engineered to simplify design for home theaters and automotive audio systems. These codecs allow system designers to deliver advanced multi-channel surround-sound performance for entry- and mid-level audio products. The CS42436/38 family allows up to eight single-ended or six differential audio input sources to be incorporated and up to eight single-ended or differential output sources. This high level of integration eliminates the need for external analog-to-digital (A/D) converters to pass multiple audio channels to a DSP chip for audio processing. An auxiliary serial input is available for an additional two channels of PCM (pulse code modulation) data. The increased input capability enables audio/video (A/V) receivers that receive audio from several sources. In an automotive entertainment system, the audio input sources could include in-car navigation systems, mobile phones, CD/DVD players as well as the radio tuner. The CS42436/38 family delivers advanced performance, design flexibility, a reduction in BOM costs and competitive price-points. This family is ideal for audio applications such as A/V receivers, DVD receivers and automotive audio systems, applications that require wide dynamic range, negligible distortion and low noise.
Features
Six 24-bit A/D converters and eight 24-bit D/A converters
System sampling rates up to 192 kHz
A/D converter dynamic range
105 dB differential
102 dB single-ended
D/A converter dynamic range
108 dB differential
105 dB single-ended
THD+N (A/D and D/A converters)
-98 dB differential
-95 dB single-ended
A/D input mux – single-ended mode
Programmable A/D converter high-pass filter for DC offset calibration
Compatible with industry-standard TDM serial interface
Support for logic levels between 1.8 V and 5 V
Package: 52-pin MQFP; lead-free assembly
Consumer and automotive D-grade availability
The CS42436/38 family of highly integrated audio codecs is engineered to simplify design for home theaters and automotive audio systems. These codecs allow system designers to deliver advanced multi-channel surround-sound performance for entry- and mid-level audio products. The CS42436/38 family allows up to eight single-ended or six differential audio input sources to be incorporated and up to eight single-ended or differential output sources. This high level of integration eliminates the need for external analog-to-digital (A/D) converters to pass multiple audio channels to a DSP chip for audio processing. An auxiliary serial input is available for an additional two channels of PCM (pulse code modulation) data. The increased input capability enables audio/video (A/V) receivers that receive audio from several sources. In an automotive entertainment system, the audio input sources could include in-car navigation systems, mobile phones, CD/DVD players as well as the radio tuner. The CS42436/38 family delivers advanced performance, design flexibility, a reduction in BOM costs and competitive price-points. This family is ideal for audio applications such as A/V receivers, DVD receivers and automotive audio systems, applications that require wide dynamic range, negligible distortion and low noise.
Features
- Six 24-bit A/D converters and eight 24-bit D/A converters
- System sampling rates up to 192 kHz
- A/D converter dynamic range
- 105 dB differential
- 102 dB single-ended
- D/A converter dynamic range
- 108 dB differential
- 105 dB single-ended
- THD+N (A/D and D/A converters)
- -98 dB differential
- -95 dB single-ended
- A/D input mux – single-ended mode
- Programmable A/D converter high-pass filter for DC offset calibration
- Compatible with industry-standard TDM serial interface
- Support for logic levels between 1.8 V and 5 V
- Package: 52-pin MQFP; lead-free assembly
- Consumer and automotive D-grade availability