Cirrus Logic, Inc. Low Power, Highly Integrated Audio Codec Featuring SmartHIFI for Mobile Playback CS47L90

Description
The CS47L90 is a low power, highly integrated smart audio codec that features a programmable 975 MIPS seven-core DSP. The CS47L90 can support multiple audio features in parallel and launches the introduction of Cirrus Logic SmartHIFI™ for mobile playback devices. A high performance 4-channel ADC/8-channel DMIC, 24-bit high fidelity codec is embedded with SoundClear™ software technology highlighted by 'always on, always listening' seamless multi-trigger word detection that does not require the applications processor to remain awake, thus conserving standby-mode power. SmartHIFI is a unique combination of powerful DSP processing and audio performance to deliver an audio experience typically associated with high-end audio equipment but now optimized for mobile audio playback while maximizing battery life. In addition to leading specifications for typical audio parameters such as THD, SNR, etc, SmartHIFI includes high-end features such as tunable hi-fi filters, jitter-free audio, high sample rate and bit depth support (24/32bit, 192kHz). The CS47L90 also features multi-mic wideband noise reduction, high performance acoustic-echo cancelation (AEC), stereo ambient noise cancelation (ANC), speech enhancements, and advanced media applications.
Datasheet
Description
The CS47L90 is a low power, highly integrated smart audio codec that features a programmable 975 MIPS seven-core DSP. The CS47L90 can support multiple audio features in parallel and launches the introduction of Cirrus Logic SmartHIFI™ for mobile playback devices. A high performance 4-channel ADC/8-channel DMIC, 24-bit high fidelity codec is embedded with SoundClear™ software technology highlighted by 'always on, always listening' seamless multi-trigger word detection that does not require the applications processor to remain awake, thus conserving standby-mode power. SmartHIFI is a unique combination of powerful DSP processing and audio performance to deliver an audio experience typically associated with high-end audio equipment but now optimized for mobile audio playback while maximizing battery life. In addition to leading specifications for typical audio parameters such as THD, SNR, etc, SmartHIFI includes high-end features such as tunable hi-fi filters, jitter-free audio, high sample rate and bit depth support (24/32bit, 192kHz). The CS47L90 also features multi-mic wideband noise reduction, high performance acoustic-echo cancelation (AEC), stereo ambient noise cancelation (ANC), speech enhancements, and advanced media applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power, Highly Integrated Audio Codec Featuring SmartHIFI for Mobile Playback - CS47L90 - Cirrus Logic, Inc.
Austin, TX, USA
Low Power, Highly Integrated Audio Codec Featuring SmartHIFI for Mobile Playback
CS47L90
Low Power, Highly Integrated Audio Codec Featuring SmartHIFI for Mobile Playback CS47L90
The CS47L90 is a low power, highly integrated smart audio codec that features a programmable 975 MIPS seven-core DSP. The CS47L90 can support multiple audio features in parallel and launches the introduction of Cirrus Logic SmartHIFI™ for mobile playback devices. A high performance 4-channel ADC/8-channel DMIC, 24-bit high fidelity codec is embedded with SoundClear™ software technology highlighted by 'always on, always listening' seamless multi-trigger word detection that does not require the applications processor to remain awake, thus conserving standby-mode power. SmartHIFI is a unique combination of powerful DSP processing and audio performance to deliver an audio experience typically associated with high-end audio equipment but now optimized for mobile audio playback while maximizing battery life. In addition to leading specifications for typical audio parameters such as THD, SNR, etc, SmartHIFI includes high-end features such as tunable hi-fi filters, jitter-free audio, high sample rate and bit depth support (24/32bit, 192kHz). The CS47L90 also features multi-mic wideband noise reduction, high performance acoustic-echo cancelation (AEC), stereo ambient noise cancelation (ANC), speech enhancements, and advanced media applications.

The CS47L90 is a low power, highly integrated smart audio codec that features a programmable 975 MIPS seven-core DSP. The CS47L90 can support multiple audio features in parallel and launches the introduction of Cirrus Logic SmartHIFI™ for mobile playback devices. A high performance 4-channel ADC/8-channel DMIC, 24-bit high fidelity codec is embedded with SoundClear™ software technology highlighted by 'always on, always listening' seamless multi-trigger word detection that does not require the applications processor to remain awake, thus conserving standby-mode power. SmartHIFI is a unique combination of powerful DSP processing and audio performance to deliver an audio experience typically associated with high-end audio equipment but now optimized for mobile audio playback while maximizing battery life. In addition to leading specifications for typical audio parameters such as THD, SNR, etc, SmartHIFI includes high-end features such as tunable hi-fi filters, jitter-free audio, high sample rate and bit depth support (24/32bit, 192kHz). The CS47L90 also features multi-mic wideband noise reduction, high performance acoustic-echo cancelation (AEC), stereo ambient noise cancelation (ANC), speech enhancements, and advanced media applications.

Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS47L90
Product Name Low Power, Highly Integrated Audio Codec Featuring SmartHIFI for Mobile Playback
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907135P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
TLV320AIC3106-Q1 Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit - 6PAIC3106IRGZRQ1 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Inverter - 74AHC3G04DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Interface Transceiver IC - 702-SI3011-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers