Cirrus Logic, Inc. 105 dB Stereo Codec CS4270

Description
The CS4270 is a stereo audio codec with single-ended inputs and outputs, and a dynamic range of 105 dB and THD+N of -95 dB. Requiring a minimal set of passive external components, the CS4270 provides designers with a simple solution that reduces the bill-of-materials cost and the required space on their printed circuit board. Configuring the IC through an industry standard control port provides access to additional features such as logarithmic digital volume control. The CS4270 utilizes Popguard® technology for controlling clicks and pops associated with power cycling, which eliminates external mute control circuitry. Features Complete stereo codec 24-bit conversion System sampling rates up to 216 kHz Multibit Delta Sigma modulator architecture 105 dB dynamic range (A-weighted) -95 dB THD+N Single-ended input/output architecture Output digital volume control, 0.5 dB steps Integrated level shifters for direct interface to logic levels from 1.8V to 5.0V 3.3 or 5 V core power supply Cirrus Logic Popguard technology Available in 24-pin TSSOP package Stand alone or control part functionality Consumer and automotive D-grade availability
Datasheet
Description
The CS4270 is a stereo audio codec with single-ended inputs and outputs, and a dynamic range of 105 dB and THD+N of -95 dB. Requiring a minimal set of passive external components, the CS4270 provides designers with a simple solution that reduces the bill-of-materials cost and the required space on their printed circuit board. Configuring the IC through an industry standard control port provides access to additional features such as logarithmic digital volume control. The CS4270 utilizes Popguard® technology for controlling clicks and pops associated with power cycling, which eliminates external mute control circuitry. Features Complete stereo codec 24-bit conversion System sampling rates up to 216 kHz Multibit Delta Sigma modulator architecture 105 dB dynamic range (A-weighted) -95 dB THD+N Single-ended input/output architecture Output digital volume control, 0.5 dB steps Integrated level shifters for direct interface to logic levels from 1.8V to 5.0V 3.3 or 5 V core power supply Cirrus Logic Popguard technology Available in 24-pin TSSOP package Stand alone or control part functionality Consumer and automotive D-grade availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
105 dB Stereo Codec - CS4270 - Cirrus Logic, Inc.
Austin, TX, USA
105 dB Stereo Codec
CS4270
105 dB Stereo Codec CS4270
The CS4270 is a stereo audio codec with single-ended inputs and outputs, and a dynamic range of 105 dB and THD+N of -95 dB. Requiring a minimal set of passive external components, the CS4270 provides designers with a simple solution that reduces the bill-of-materials cost and the required space on their printed circuit board. Configuring the IC through an industry standard control port provides access to additional features such as logarithmic digital volume control. The CS4270 utilizes Popguard® technology for controlling clicks and pops associated with power cycling, which eliminates external mute control circuitry. Features Complete stereo codec 24-bit conversion System sampling rates up to 216 kHz Multibit Delta Sigma modulator architecture 105 dB dynamic range (A-weighted) -95 dB THD+N Single-ended input/output architecture Output digital volume control, 0.5 dB steps Integrated level shifters for direct interface to logic levels from 1.8V to 5.0V 3.3 or 5 V core power supply Cirrus Logic Popguard technology Available in 24-pin TSSOP package Stand alone or control part functionality Consumer and automotive D-grade availability

The CS4270 is a stereo audio codec with single-ended inputs and outputs, and a dynamic range of 105 dB and THD+N of -95 dB. Requiring a minimal set of passive external components, the CS4270 provides designers with a simple solution that reduces the bill-of-materials cost and the required space on their printed circuit board. Configuring the IC through an industry standard control port provides access to additional features such as logarithmic digital volume control. The CS4270 utilizes Popguard® technology for controlling clicks and pops associated with power cycling, which eliminates external mute control circuitry.

Features

  • Complete stereo codec
  • 24-bit conversion
  • System sampling rates up to 216 kHz
  • Multibit Delta Sigma modulator architecture
  • 105 dB dynamic range (A-weighted)
  • -95 dB THD+N
  • Single-ended input/output architecture
  • Output digital volume control, 0.5 dB steps
  • Integrated level shifters for direct interface to logic levels from 1.8V to 5.0V
  • 3.3 or 5 V core power supply
  • Cirrus Logic Popguard technology
  • Available in 24-pin TSSOP package
  • Stand alone or control part functionality
  • Consumer and automotive D-grade availability
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS4270
Product Name 105 dB Stereo Codec
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Interface module - 289-504 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers