Cirrus Logic, Inc. Interface - Interface - Specialized - CS61577-IL1 CS61577-IL1

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202938-CS61577-IL1 Packaging: Tube/Rail Applications: Networking Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202938-CS61577-IL1 Packaging: Tube/Rail Applications: Networking Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CS61577-IL1 - 202938-CS61577-IL1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CS61577-IL1
202938-CS61577-IL1
Interface - Interface - Specialized - CS61577-IL1 202938-CS61577-IL1
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202938-CS61577-IL1 Packaging: Tube/Rail Applications: Networking Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202938-CS61577-IL1
Packaging: Tube/Rail
Applications: Networking
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CS61577-IL1 - Rochester Electronics
Newburyport, MA, United States
CS61577 - T1/ E1 Line Interface

CS61577 - T1/ E1 Line Interface

Supplier's Site Datasheet
Interface Transceiver IC - 702-CS61577-IL1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-CS61577-IL1
Interface Transceiver IC 702-CS61577-IL1
PCM Transceiver, 1-Func, CEPT PCM-30/E-1, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: CS61577-IL1 from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61577-IL1 can be used for catalog matching and distributor lookup.

PCM Transceiver, 1-Func, CEPT PCM-30/E-1, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: CS61577-IL1 from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61577-IL1 can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - CS61577-IL1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 28-PLCC (11.51x11.51)

Telecom IC Line Interface Unit (LIU) 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 202938-CS61577-IL1 CS61577-IL1 702-CS61577-IL1 CS61577-IL1
Product Name Interface - Interface - Specialized - CS61577-IL1 Interface Transceiver IC Telecom
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Package Type PLCC; 28-PLCC LDCC28 PLCC 28-LCC (J-Lead)
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914687 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details
Telecom - SI3225-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 - 1160276-CD74HC4051M96G4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers