Cirrus Logic, Inc. Interface - Interface - CODECs - WM5102ECS/R WM5102ECS/R

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 108207-WM5102ECS/R Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: SLIMbus Resolution (Bits): 24 b Number of ADCs / DACs: 6 / 7 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 96 / 113 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 137-WCSP (5.4x5.43) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 108207-WM5102ECS/R Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: SLIMbus Resolution (Bits): 24 b Number of ADCs / DACs: 6 / 7 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 96 / 113 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 137-WCSP (5.4x5.43) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - WM5102ECS/R - 108207-WM5102ECS/R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WM5102ECS/R
108207-WM5102ECS/R
Interface - Interface - CODECs - WM5102ECS/R 108207-WM5102ECS/R
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 108207-WM5102ECS/R Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: SLIMbus Resolution (Bits): 24 b Number of ADCs / DACs: 6 / 7 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 96 / 113 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 137-WCSP (5.4x5.43) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 108207-WM5102ECS/R
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: SLIMbus
Resolution (Bits): 24 b
Number of ADCs / DACs: 6 / 7
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 96 / 113
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 137-WCSP (5.4x5.43)
Analog Supply Voltage: 1.7 V to 1.9 V
Digital Supply Voltage: 1.7 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - WM5102ECS/R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b SLIMbus 137-WCSP (5.4x5.43)

Audio Interface 24 b SLIMbus 137-WCSP (5.4x5.43)

Buy Now
Interface - CODECs - WM5102ECS/R - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
WM5102ECS/R
Interface - CODECs WM5102ECS/R
IC CODEC AUDIO HUB W/DSP 137WCSP

IC CODEC AUDIO HUB W/DSP 137WCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 108207-WM5102ECS/R WM5102ECS/R WM5102ECS/R
Product Name Interface - Interface - CODECs - WM5102ECS/R CODECS Interface - CODECs
Device Type Sensor Interface Codec Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 137-WCSP (5.4x5.43) BGA; CSP; 137-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details
Interface Transceiver IC - 702-SI3018-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details