Cirrus Logic, Inc. Interface - Interface - CODECs - WM8595GEFL/RV WM8595GEFL/RV

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 410914-WM8595GEFL/RV Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 96 / 100 Dynamic Range, ADCs / DACs (db) Typ: 96 / 100 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Analog Supply Voltage: 2.97 V to 3.6 V Digital Supply Voltage: 2.97 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 410914-WM8595GEFL/RV Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 96 / 100 Dynamic Range, ADCs / DACs (db) Typ: 96 / 100 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Analog Supply Voltage: 2.97 V to 3.6 V Digital Supply Voltage: 2.97 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - WM8595GEFL/RV - 410914-WM8595GEFL/RV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WM8595GEFL/RV
410914-WM8595GEFL/RV
Interface - Interface - CODECs - WM8595GEFL/RV 410914-WM8595GEFL/RV
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 410914-WM8595GEFL/RV Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 96 / 100 Dynamic Range, ADCs / DACs (db) Typ: 96 / 100 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Analog Supply Voltage: 2.97 V to 3.6 V Digital Supply Voltage: 2.97 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 410914-WM8595GEFL/RV
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 96 / 100
Dynamic Range, ADCs / DACs (db) Typ: 96 / 100
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Analog Supply Voltage: 2.97 V to 3.6 V
Digital Supply Voltage: 2.97 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 716-WM8595GEFL/RV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-WM8595GEFL/RV
Interface Transceiver IC 716-WM8595GEFL/RV
IC CODEC AUDIO TRANSCEIVER Product overview: WM8595GEFL/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8595GEFL/RV can be used for catalog matching and distributor lookup.

IC CODEC AUDIO TRANSCEIVER Product overview: WM8595GEFL/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8595GEFL/RV can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - CODECs - WM8595GEFL/RV - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
WM8595GEFL/RV
Interface - CODECs WM8595GEFL/RV
IC CODEC AUDIO 48QFN

IC CODEC AUDIO 48QFN

Supplier's Site Datasheet
CODECS - WM8595GEFL/RV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b Serial 48-QFN (7x7)

Audio Interface 24 b Serial 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 410914-WM8595GEFL/RV 716-WM8595GEFL/RV WM8595GEFL/RV WM8595GEFL/RV
Product Name Interface - Interface - CODECs - WM8595GEFL/RV Interface Transceiver IC Interface - CODECs CODECS
Device Type Sensor Interface Transceiver Sensor Interface; Codec Codec
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 48-QFN (7x7) Reel - TR 48-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - SI3241-D-GQ - 933451-SI3241-D-GQ - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4506SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details