4 In/5 Out CODEC with Programmable Class H Controller Product overview: CS4234-ENZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4234-ENZR can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1030361-CS4234-ENZR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 4 / 4
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 105 / 109
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 40-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
General Purpose Interface 24 b Serial 40-QFN (6x6)
IC CODEC STEREO AUDIO 40QFN
IC CODEC STEREO AUDIO 40QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-CS4234-ENZR | 1030361-CS4234-ENZR | CS4234-ENZR | CS4234-ENZR | CS4234-ENZR | CS4234-ENZR |
| Product Name | Interface Transceiver IC | Interface - Interface - CODECs - CS4234-ENZR | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | General Purpose | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |