Cirrus Logic, Inc. Low Power Mobile Stereo Codec CS42L73

Description
CS42L73 is a highly integrated, low power smart audio codec that serves as a mobile audio distribution network incorporating two stereo digital/analog converters (DACs) and a stereo ADC with ground centered headphone, line and speaker amplifiers for smartphone and portable applications. Three asynchronous bidirectional serial ports with integrated asynchronous sample rate converters (ASRCs) that accept a wide range of incoming audio sample rates can be used to feed the integrated digital mixing engine, which is the heart of the CS42L73. The engine can simultaneously overlay and distribute digital audio from up to three external sources to any of its integrated audio nodes, giving complete routeability to the mobile system designer. Features Analog I/O: Stereo high performance ADC 91 dB dynamic range (A-wtd) -85 dB THD+N Dual digital microphone interface Independent MIC bias outputs Stereo DAC to headphone amplifier 94 dB Dynamic range (A-wtd) -81 dB THD+N into 32 ω Integrated step-down/inverting charge pump Class H amplifier - automatic supply adj. High HP power output at -70/-81 dB THD+N 2 x 17/8.5 mW into 16/32 ω @ 1.8 V Stereo DAC to line outputs Stereo High Performance Line Level DAC: 97 dB dynamic range (A-wtd) -86 dB THD+N 1VRMS from a single 1.8V power supply Mono DAC to Ear Speaker Amplifier: High power output at -70 dB (0.032%) THD+N -45 mW into 16 ω @ 1.8 V Mono DAC to Speakerphone Amplifier: High output power at ≤ 1% THD+N -1.18/0.84/0.66 W into 8 ω @ 5.0/4.2/3.7 V Direct battery-powered operation
Datasheet
Description
CS42L73 is a highly integrated, low power smart audio codec that serves as a mobile audio distribution network incorporating two stereo digital/analog converters (DACs) and a stereo ADC with ground centered headphone, line and speaker amplifiers for smartphone and portable applications. Three asynchronous bidirectional serial ports with integrated asynchronous sample rate converters (ASRCs) that accept a wide range of incoming audio sample rates can be used to feed the integrated digital mixing engine, which is the heart of the CS42L73. The engine can simultaneously overlay and distribute digital audio from up to three external sources to any of its integrated audio nodes, giving complete routeability to the mobile system designer. Features Analog I/O: Stereo high performance ADC 91 dB dynamic range (A-wtd) -85 dB THD+N Dual digital microphone interface Independent MIC bias outputs Stereo DAC to headphone amplifier 94 dB Dynamic range (A-wtd) -81 dB THD+N into 32 ω Integrated step-down/inverting charge pump Class H amplifier - automatic supply adj. High HP power output at -70/-81 dB THD+N 2 x 17/8.5 mW into 16/32 ω @ 1.8 V Stereo DAC to line outputs Stereo High Performance Line Level DAC: 97 dB dynamic range (A-wtd) -86 dB THD+N 1VRMS from a single 1.8V power supply Mono DAC to Ear Speaker Amplifier: High power output at -70 dB (0.032%) THD+N -45 mW into 16 ω @ 1.8 V Mono DAC to Speakerphone Amplifier: High output power at ≤ 1% THD+N -1.18/0.84/0.66 W into 8 ω @ 5.0/4.2/3.7 V Direct battery-powered operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Mobile Stereo Codec - CS42L73 - Cirrus Logic, Inc.
Austin, TX, USA
Low Power Mobile Stereo Codec
CS42L73
Low Power Mobile Stereo Codec CS42L73
CS42L73 is a highly integrated, low power smart audio codec that serves as a mobile audio distribution network incorporating two stereo digital/analog converters (DACs) and a stereo ADC with ground centered headphone, line and speaker amplifiers for smartphone and portable applications. Three asynchronous bidirectional serial ports with integrated asynchronous sample rate converters (ASRCs) that accept a wide range of incoming audio sample rates can be used to feed the integrated digital mixing engine, which is the heart of the CS42L73. The engine can simultaneously overlay and distribute digital audio from up to three external sources to any of its integrated audio nodes, giving complete routeability to the mobile system designer. Features Analog I/O: Stereo high performance ADC 91 dB dynamic range (A-wtd) -85 dB THD+N Dual digital microphone interface Independent MIC bias outputs Stereo DAC to headphone amplifier 94 dB Dynamic range (A-wtd) -81 dB THD+N into 32 ω Integrated step-down/inverting charge pump Class H amplifier - automatic supply adj. High HP power output at -70/-81 dB THD+N 2 x 17/8.5 mW into 16/32 ω @ 1.8 V Stereo DAC to line outputs Stereo High Performance Line Level DAC: 97 dB dynamic range (A-wtd) -86 dB THD+N 1VRMS from a single 1.8V power supply Mono DAC to Ear Speaker Amplifier: High power output at -70 dB (0.032%) THD+N -45 mW into 16 ω @ 1.8 V Mono DAC to Speakerphone Amplifier: High output power at ≤ 1% THD+N -1.18/0.84/0.66 W into 8 ω @ 5.0/4.2/3.7 V Direct battery-powered operation

CS42L73 is a highly integrated, low power smart audio codec that serves as a mobile audio distribution network incorporating two stereo digital/analog converters (DACs) and a stereo ADC with ground centered headphone, line and speaker amplifiers for smartphone and portable applications. Three asynchronous bidirectional serial ports with integrated asynchronous sample rate converters (ASRCs) that accept a wide range of incoming audio sample rates can be used to feed the integrated digital mixing engine, which is the heart of the CS42L73. The engine can simultaneously overlay and distribute digital audio from up to three external sources to any of its integrated audio nodes, giving complete routeability to the mobile system designer.

Features

Analog I/O:

  • Stereo high performance ADC
    • 91 dB dynamic range (A-wtd)
    • -85 dB THD+N
  • Dual digital microphone interface
  • Independent MIC bias outputs
  • Stereo DAC to headphone amplifier
    • 94 dB Dynamic range (A-wtd)
    • -81 dB THD+N into 32 Ω
    • Integrated step-down/inverting charge pump
  • Class H amplifier - automatic supply adj.
    • High HP power output at -70/-81 dB THD+N
    • 2 x 17/8.5 mW into 16/32 Ω @ 1.8 V
  • Stereo DAC to line outputs

Stereo High Performance Line Level DAC:

  • 97 dB dynamic range (A-wtd)
  • -86 dB THD+N
  • 1VRMS from a single 1.8V power supply

Mono DAC to Ear Speaker Amplifier:

  • High power output at -70 dB (0.032%) THD+N
  • -45 mW into 16 Ω @ 1.8 V

Mono DAC to Speakerphone Amplifier:

  • High output power at ≤ 1% THD+N
  • -1.18/0.84/0.66 W into 8 Ω @ 5.0/4.2/3.7 V
  • Direct battery-powered operation
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS42L73
Product Name Low Power Mobile Stereo Codec
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details