Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867287-CS42L73-CRZ
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Interface 24 b I²C, Serial 65-FBGA (5x5)
Package: 65-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: CS42L73
Categories: Integrated Circuits (ICs)
Case / Package: 65-FBGA (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 598-1949, -CS42L73-CRZ, -CS42L73-CRZ-ND, -598-1949, CS42L73CRZ
Audio Interface 24 b I²C, Serial 65-FBGA (5x5)
Consumer Circuit, PBGA65, 5 X 5 MM, FBGA-65 Product overview: CS42L73-CRZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42L73-CRZ can be used for catalog matching and distributor lookup.
IC CODEC AUD TELEPHONY 64WLCSP
Audio Interface 24 b I²C, Serial 65-FBGA (5x5)
IC CODEC AUD TELEPHONY 64WLCSP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 867287-CS42L73-CRZ | 598-1949-ND | 716-CS42L73-CRZ | CS42L73-CRZ | CS42L73-CRZ | CS42L73-CRZ | CS42L73-CRZ |
| Product Name | Interface - Interface - CODECs - CS42L73-CRZ | CODECS | Interface Transceiver IC | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Sensor Interface | Codec | Transceiver | Audio | Codec | Sensor Interface; Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA; 65-FBGA (5x5) | 65-VFBGA | VFBGA | FBGA-65 | 65-VFBGA | BGA; 65-VFBGA | |
| Technology | I2C; Serial-2 Wire | I²C, Serial |