Audio Interface 24 b Serial 52-MQFP (10x10)
Consumer Circuit, CMOS, PQFP52, LEAD FREE, MS-022, MQFP-52 Product overview: CS42438-CMZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42438-CMZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916061-CS42438-CMZ
Operating Temperature Range: -10°C ~ 70°C
Features: Audio Interface 24 b Serial 52-MQFP (10x10)
Package: Tray
Package: 52-QFP
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: CS42438
Categories: Integrated Circuits (ICs)
Case / Package: 52-MQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 598-1032, CS42438CMZ, -598-1032
IC CODEC 108DB 192KHZ 52-MQFP
Audio Interface 24 b Serial 52-MQFP (10x10)
Interface - CODECs 6-In 8-Out TDM CODEC 108 dB 192 kHz
IC CODEC 108DB 192KHZ 52-MQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-1032-ND | 716-CS42438-CMZ | 916061-CS42438-CMZ | CS42438-CMZ | CS42438-CMZ | CS42438-CMZ | CS42438-CMZ |
| Product Name | CODECS | Interface Transceiver IC | Interface - Interface - CODECs - CS42438-CMZ | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Technology | SPI; I2C | Serial | |||||
| Device Type | Codec | Transceiver | Sensor Interface | Audio | Codec | Sensor Interface; Codec | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | QFP; 52-QFP | QFP | QFP; 52-MQFP (10x10) | QFP; 52-QFP | QFP; 52-QFP | MQFP-52 |