Cirrus Logic, Inc. Interface Transceiver IC CS5376A-IQZR

Description
IC FILTER DIGITAL 64TQFP Product overview: CS5376A-IQZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-CS5376A-IQZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FILTER DIGITAL 64TQFP Product overview: CS5376A-IQZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-CS5376A-IQZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
735-CS5376A-IQZR
Interface Transceiver IC 735-CS5376A-IQZR
IC FILTER DIGITAL 64TQFP Product overview: CS5376A-IQZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-CS5376A-IQZR can be used for catalog matching and distributor lookup.

IC FILTER DIGITAL 64TQFP Product overview: CS5376A-IQZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-CS5376A-IQZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Filters - Active - CS5376A-IQZR - 130045-CS5376A-IQZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - CS5376A-IQZR
130045-CS5376A-IQZR
Interface - Interface - Filters - Active - CS5376A-IQZR 130045-CS5376A-IQZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 130045-CS5376A-IQZR Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Digital Filter Order: 2nd Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 130045-CS5376A-IQZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Digital
Filter Order: 2nd
Number of Filters: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Filters - Active - CS5376A-IQZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
CS5376A-IQZR
Filters - Active CS5376A-IQZR
Digital Filter IC Digital 2nd Order 64-TQFP (10x10)

Digital Filter IC Digital 2nd Order 64-TQFP (10x10)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
CS5376A-IQZR
Integrated Circuits (ICs) - Interface - Filters - Active CS5376A-IQZR
IC FILTER DIGITAL 64TQFP

IC FILTER DIGITAL 64TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 735-CS5376A-IQZR 130045-CS5376A-IQZR CS5376A-IQZR CS5376A-IQZR
Product Name Interface Transceiver IC Interface - Interface - Filters - Active - CS5376A-IQZR Filters - Active Integrated Circuits (ICs) - Interface - Filters - Active
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - PEB 3342 HT V2.2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type QFP
View Details
2 suppliers