Cirrus Logic, Inc. CODECS CS42L55-CNZ

Description
Stereo Audio Interface 24 b Serial 36-QFN-EP (5x5)
Request a Quote Datasheet
Description
Stereo Audio Interface 24 b Serial 36-QFN-EP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - 598-1629-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b Serial 36-QFN-EP (5x5)

Stereo Audio Interface 24 b Serial 36-QFN-EP (5x5)

Buy Now Datasheet
Interface Transceiver IC - 716-CS42L55-CNZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-CS42L55-CNZ
Interface Transceiver IC 716-CS42L55-CNZ
Consumer Circuit, PQCC36, Product overview: CS42L55-CNZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42L55-CNZ can be used for catalog matching and distributor lookup.

Consumer Circuit, PQCC36, Product overview: CS42L55-CNZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42L55-CNZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - CS42L55-CNZ - 867286-CS42L55-CNZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS42L55-CNZ
867286-CS42L55-CNZ
Interface - Interface - CODECs - CS42L55-CNZ 867286-CS42L55-CNZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867286-CS42L55-CNZ Operating Temperature Range: -40°C ~ 85°C Features: Stereo Audio Interface 24 b Serial 36-QFN-EP (5x5) Package: Tray Package: 36-QFN Mounting: Surface Mount Part Status: Obsolete Family Name: CS42L55 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CS42L55CNZ, 598-1629, -598-1629

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867286-CS42L55-CNZ
Operating Temperature Range: -40°C ~ 85°C
Features: Stereo Audio Interface 24 b Serial 36-QFN-EP (5x5)
Package: Tray
Package: 36-QFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS42L55
Categories: Integrated Circuits (ICs)
Case / Package: 36-QFN-EP (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CS42L55CNZ, 598-1629, -598-1629

Buy Now Datasheet
Interface - CODECs - CS42L55-CNZ - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
CS42L55-CNZ
Interface - CODECs CS42L55-CNZ
IC CODEC STER H-HDPN AMP 36QFN

IC CODEC STER H-HDPN AMP 36QFN

Supplier's Site Datasheet
CODECS - CS42L55-CNZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b Serial 36-QFN-EP (5x5)

Stereo Audio Interface 24 b Serial 36-QFN-EP (5x5)

Buy Now Datasheet
IC CODEC STER H-HDPN AMP 36QFN

IC CODEC STER H-HDPN AMP 36QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 598-1629-ND 716-CS42L55-CNZ 867286-CS42L55-CNZ CS42L55-CNZ CS42L55-CNZ CS42L55-CNZ
Product Name CODECS Interface Transceiver IC Interface - Interface - CODECs - CS42L55-CNZ Interface - CODECs CODECS CODECS
Technology Serial Serial
Device Type Codec Transceiver Sensor Interface Sensor Interface; Codec Codec Stereo Audio
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 36-QFN QFN 36-QFN-EP (5x5) 36-QFN 36-QFN
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
QFN Interface Transceiver IC - 702-SI32177-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9841AJSTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details