Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867284-CS4244-DNZ
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Interface 24 b Serial 40-QFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: CS4244
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 598-2486, CS4244-DNZ-ND
Consumer Circuit, CMOS, 6 X 6 MM, MO-220, QFN-40 Product overview: CS4244-DNZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4244-DNZ can be used for catalog matching and distributor lookup.
Audio Interface 24 b Serial 40-QFN (6x6)
Audio Interface 24 b Serial 40-QFN (6x6)
IC AUDIO CODEC PCM/TDM 40QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 867284-CS4244-DNZ | 716-CS4244-DNZ | 598-2486-ND | CS4244-DNZ | CS4244-DNZ | CS4244-DNZ |
| Product Name | Interface - Interface - CODECs - CS4244-DNZ | QFN Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Sensor Interface | Transceiver | Codec | Codec | Sensor Interface; Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 40-QFN (6x6) | QFN | 40-VFQFN Exposed Pad | QFN-EP-40 | 40-VFQFN Exposed Pad | |
| Features | RoHS | RoHS | RoHS |