Cirrus Logic, Inc. Interface - Interface - CODECs - CS42428-CQZ CS42428-CQZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163141-CS42428-CQZ Packaging: Tray Type: Audio Operating Temperature Range: -10°C ~ 70°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: Serial Voltage - Supply, Digital: 3.13 V ~ 5.25 V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 8 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 114 / 114 Part Status: Obsolete(EOL) Family Name: CS42428 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cirrus.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): AD1835AASZ-REEL; AD1835AASZ; AD1837AASZ-REEL; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163141-CS42428-CQZ Packaging: Tray Type: Audio Operating Temperature Range: -10°C ~ 70°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: Serial Voltage - Supply, Digital: 3.13 V ~ 5.25 V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 8 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 114 / 114 Part Status: Obsolete(EOL) Family Name: CS42428 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cirrus.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): AD1835AASZ-REEL; AD1835AASZ; AD1837AASZ-REEL; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - CS42428-CQZ - 1163141-CS42428-CQZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS42428-CQZ
1163141-CS42428-CQZ
Interface - Interface - CODECs - CS42428-CQZ 1163141-CS42428-CQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163141-CS42428-CQZ Packaging: Tray Type: Audio Operating Temperature Range: -10°C ~ 70°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: Serial Voltage - Supply, Digital: 3.13 V ~ 5.25 V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 8 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 114 / 114 Part Status: Obsolete(EOL) Family Name: CS42428 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cirrus.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): AD1835AASZ-REEL; AD1835AASZ; AD1837AASZ-REEL; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163141-CS42428-CQZ
Packaging: Tray
Type: Audio
Operating Temperature Range: -10°C ~ 70°C
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Interface: Serial
Voltage - Supply, Digital: 3.13 V ~ 5.25 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 8
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 114 / 114
Part Status: Obsolete(EOL)
Family Name: CS42428
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): AD1835AASZ-REEL; AD1835AASZ; AD1837AASZ-REEL;
Introduction Date: February 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - 598-1031-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 24 b Serial 64-LQFP (10x10)

Audio Interface 24 b Serial 64-LQFP (10x10)

Buy Now Datasheet
Interface Transceiver IC - 716-CS42428-CQZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-CS42428-CQZ
Interface Transceiver IC 716-CS42428-CQZ
Consumer Circuit, CMOS, PQFP64, LEAD FREE, MS-026, LQFP-64 Product overview: CS42428-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42428-CQZ can be used for catalog matching and distributor lookup.

Consumer Circuit, CMOS, PQFP64, LEAD FREE, MS-026, LQFP-64 Product overview: CS42428-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42428-CQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - CS42428-CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b Serial 64-LQFP (10x10)

Audio Interface 24 b Serial 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1163141-CS42428-CQZ 598-1031-ND 716-CS42428-CQZ CS42428-CQZ
Product Name Interface - Interface - CODECs - CS42428-CQZ CODECS Interface Transceiver IC CODECS
Device Type Sensor Interface Codec Transceiver Codec
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F)
Technology Serial
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1900805P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details