CS4223 - 24-Bit 105 Db Audio Codec With Volume Control
IC AUDIO CODEC 24 BIT 28SSOP Product overview: CS4223-KSZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24 BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4223-KSZ can be used for catalog matching and distributor lookup.
Audio Interface 24 b Serial 28-SSOP
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202867-CS4223-KSZ
Packaging: Tray
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 105 / 105
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-SSOP
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC AUDIO CODEC 24 BIT 28SSOP
Audio Interface 24 b Serial 28-SSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CS4223-KSZ | 716-CS4223-KSZ | CS4223-KSZ-ND | 202867-CS4223-KSZ | CS4223-KSZ | CS4223-KSZ |
| Product Name | 24 BIT Interface Transceiver IC | CODECS | Interface - Interface - CODECs - CS4223-KSZ | CODECS | CODECS | |
| Technology | RS422 | Serial | ||||
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Audio | Codec |
| Features | RoHS | RoHS | RoHS |