Cirrus Logic, Inc. Interface - Interface - CODECs - CS42518-CQZ CS42518-CQZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013297-CS42518-CQZ Packaging: Tray Type: General Purpose Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 8 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 114 / 110 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 3.13 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013297-CS42518-CQZ Packaging: Tray Type: General Purpose Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 8 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 114 / 110 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 3.13 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - CS42518-CQZ - 013297-CS42518-CQZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS42518-CQZ
013297-CS42518-CQZ
Interface - Interface - CODECs - CS42518-CQZ 013297-CS42518-CQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013297-CS42518-CQZ Packaging: Tray Type: General Purpose Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 8 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 114 / 110 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 3.13 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 013297-CS42518-CQZ
Packaging: Tray
Type: General Purpose
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 8
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 114 / 110
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 3.13 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 716-CS42518-CQZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-CS42518-CQZ
Interface Transceiver IC 716-CS42518-CQZ
Consumer Circuit, PQFP64, LEAD FREE, MS-026, LQFP-64 Product overview: CS42518-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42518-CQZ can be used for catalog matching and distributor lookup.

Consumer Circuit, PQFP64, LEAD FREE, MS-026, LQFP-64 Product overview: CS42518-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42518-CQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 598-CS42518-CQZ-ND - DigiKey
Thief River Falls, MN, United States
General Purpose Interface 24 b Serial 64-LQFP (10x10)

General Purpose Interface 24 b Serial 64-LQFP (10x10)

Buy Now Datasheet
CODECS - CS42518-CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
General Purpose Interface 24 b Serial 64-LQFP (10x10)

General Purpose Interface 24 b Serial 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
CS42518-CQZ
Interface - CODECs CS42518-CQZ
Interface - CODECs 8-Ch CODEC S/PDIF Rcv 110 dB 192 kHz

Interface - CODECs 8-Ch CODEC S/PDIF Rcv 110 dB 192 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 013297-CS42518-CQZ 716-CS42518-CQZ 598-CS42518-CQZ-ND CS42518-CQZ CS42518-CQZ
Product Name Interface - Interface - CODECs - CS42518-CQZ Interface Transceiver IC CODECS CODECS Interface - CODECs
Device Type Sensor Interface Transceiver Codec Codec
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type QFP; 64-LQFP (10x10) LQFP LQFP; 64-LQFP QFP; LQFP; 64-LQFP LQFP-64
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F540/BRA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN Exposed Pad
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details