Consumer Circuit, PBGA64, 3.44 X 3.44 MM, WLCSP-64 Product overview: CS42L73-CWZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include WLCSP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, WLCSP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42L73-CWZR can be used for catalog matching and distributor lookup.
Audio Interface I²C, Serial 64-WLCSP
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 120234-CS42L73-CWZR
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Number of ADCs / DACs: 2 / 1
Sigma Delta: No
Dynamic Range, ADCs / DACs (db) Typ: 91 / 94
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-WLCSP
Analog Supply Voltage: 3 V to 5.25 V
Digital Supply Voltage: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Interface - CODECs Portable SmartPhone Codec
IC CODEC AUDIO TELEPHONY 64WLCSP
Audio Interface I²C, Serial 64-WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-CS42L73-CWZR | 598-1802-2-ND | 120234-CS42L73-CWZR | CS42L73-CWZR | CS42L73-CWZR | CS42L73-CWZR |
| Product Name | WLCSP Interface Transceiver IC | CODECS | Interface - Interface - CODECs - CS42L73-CWZR | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Transceiver | Codec | Sensor Interface | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | I2C; Serial-2 Wire | I²C, Serial |