Cirrus Logic, Inc. Interface - Interface - Controllers - CS8900A-IQZ CS8900A-IQZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 000291-CS8900A-IQZ Packaging: Bulk Protocol: Ethernet Standards: 10 Base-T PHY Family Name: CS8900A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-LQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3V, 5V Operating Supply Current: 95mA Alternative Parts (Cross-Reference): LAN91C93I-MU; CS8900A-IQ; CS8900A-IQR; CS8900A-IQZR; Introduction Date: August 28, 1997 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 000291-CS8900A-IQZ Packaging: Bulk Protocol: Ethernet Standards: 10 Base-T PHY Family Name: CS8900A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-LQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3V, 5V Operating Supply Current: 95mA Alternative Parts (Cross-Reference): LAN91C93I-MU; CS8900A-IQ; CS8900A-IQR; CS8900A-IQZR; Introduction Date: August 28, 1997 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CS8900A-IQZ - 000291-CS8900A-IQZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CS8900A-IQZ
000291-CS8900A-IQZ
Interface - Interface - Controllers - CS8900A-IQZ 000291-CS8900A-IQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 000291-CS8900A-IQZ Packaging: Bulk Protocol: Ethernet Standards: 10 Base-T PHY Family Name: CS8900A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-LQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3V, 5V Operating Supply Current: 95mA Alternative Parts (Cross-Reference): LAN91C93I-MU; CS8900A-IQ; CS8900A-IQR; CS8900A-IQZR; Introduction Date: August 28, 1997 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 000291-CS8900A-IQZ
Packaging: Bulk
Protocol: Ethernet
Standards: 10 Base-T PHY
Family Name: CS8900A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-LQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3V, 5V
Operating Supply Current: 95mA
Alternative Parts (Cross-Reference): LAN91C93I-MU; CS8900A-IQ; CS8900A-IQR; CS8900A-IQZR;
Introduction Date: August 28, 1997
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - CS8900A-IQZ - ODG (Origin Data Global)
Shenzhen, China
Controllers
CS8900A-IQZ
Controllers CS8900A-IQZ
IC LAN ETHERNET CTLR 5V 100LQFP

IC LAN ETHERNET CTLR 5V 100LQFP

Supplier's Site
Controllers - CS8900A-IQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
CS8900A-IQZ
Controllers CS8900A-IQZ
Ethernet Controller 10 Base-T PHY ISA Interface 100-LQFP (14x14)

Ethernet Controller 10 Base-T PHY ISA Interface 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - CS8900A-IQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CS8900A-IQZ
Integrated Circuits (ICs) - Interface - Controllers CS8900A-IQZ
IC LAN ETHERNET CTLR 5V 100LQFP

IC LAN ETHERNET CTLR 5V 100LQFP

Supplier's Site
Interface - Controllers - CS8900A-IQZ - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
CS8900A-IQZ
Interface - Controllers CS8900A-IQZ
IC LAN ETHERNET CTLR 5V 100LQFP

IC LAN ETHERNET CTLR 5V 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 000291-CS8900A-IQZ CS8900A-IQZ CS8900A-IQZ CS8900A-IQZ CS8900A-IQZ
Product Name Interface - Interface - Controllers - CS8900A-IQZ Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Supply Voltage Other; 3V~ 5V Other; 3V, 5V 5V; Other; 3V, 5V 5V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 100-LQFP (14x14) QFP; 100-LQFP QFP; LQFP; 100-LQFP QFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface Transceiver IC - 702-SI3056-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
 - 26LS33/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details