Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 803369-WM8281ECS/R
Packaging: Reel
Type: Audio
Mounting Style: SMD
Data Interface: SLIMbus
Resolution (Bits): 24 b
Number of ADCs / DACs: 6 / 8
Supplier Device Package: 138-W-CSP (5.86x4.56)
Manufacturer Package: 138-WFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 7,000
MSL Level: 1 (Unlimited)
Audio Interface 24 b SLIMbus 138-W-CSP (5.86x4.56)
Audio Interface 24 b SLIMbus 138-W-CSP (5.86x4.56)
IC AUDIO CODEC 24BIT 138-WCSP
IC AUDIO CODEC 24BIT 138-WCSP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 803369-WM8281ECS/R | WM8281ECS/RTR-ND | WM8281ECS/R | WM8281ECS/R | WM8281ECS/R |
| Product Name | Interface - Interface - CODECs - WM8281ECS/R | CODECS | CODECS | CODECS | Interface - CODECs |
| Device Type | Sensor Interface | Codec | Codec | Audio | Sensor Interface; Codec |