Cirrus Logic, Inc. Datasheets for Sensor Chips
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| The CS5460A is a highly integrated Delta-Sigma analog/digital converter (ADC) that combines two Delta-Sigma ADCs, high-speed power calculation functions and a serial interface on a single chip. It is designed... | |
| The CS5461A enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for measuring power usage. This IC is an integrated power-measurement device that combines two Delta-Sigma analog/digital converters... | |
| The CS5462 enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for measuring power usage. This IC is an integrated power-measurement device that combines two Delta Sigma analog/digital... | |
| The CS5463 enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for advanced power measurements. This IC is an integrated power-measurement device that combines two Delta Sigma A/D... | |
| The CS5464 is an integrated power measurement device which combines three Delta-Sigma analog/digital converters (ADCs), power calculation engine, energy-to-frequency converter and a serial interface into a single integrated circuit. It... | |
| The CS5466 is a low-cost solution for digital power meter applications that features dual Delta-Sigma analog-to-digital converters, an energy-to-frequency converter and energy-pulse outputs on a single chip. The CS5466 is... | |
| The CS5467 IC for digital power meters and energy measurement applications is designed for market-specific demands within Japan. It is an integrated power measurement device which combines three Delta Sigma... | |
| The CS5480 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital... | |
| The CS5484 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital... | |
| The CS5490 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital... |