Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 006217-CS4299-JQZ
Packaging: Tray
Type: Audio, AC '97
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 18 b, 20 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 85 / 87
Family Name: CS4299
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): CS4299JQ; CS4299JQ-TR; CS4299-JQZR;
Introduction Date: February 25, 1998
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Audio, AC '97 Interface 18 b, 20 b Serial 48-LQFP (7x7)
48GHz Serial IC, 18-Bit, 3-Ch, LQFP, 5.25V Product overview: CS4299-JQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48GHz, 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 48GHz, 5.25V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4299-JQZ can be used for catalog matching and distributor lookup.
Interface - CODECs IC AC'97 Codec w/SRC
IC CODEC AC 97 W/SRC 48LQFP
Audio, AC '97 Interface 18 b, 20 b Serial 48-LQFP (7x7)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 006217-CS4299-JQZ | 598-1044-ND | 716-CS4299-JQZ | CS4299-JQZ | CS4299-JQZ | CS4299-JQZ | CS4299-JQZ |
| Product Name | Interface - Interface - CODECs - CS4299-JQZ | CODECS | 48GHz 5.25V Interface Transceiver IC | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | Audio, AC '97 | Codec | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; 48-LQFP (7x7) | LQFP; 48-LQFP | LQFP | LQFP-48 | QFP; 48-LQFP | QFP; LQFP; 48-LQFP | |
| Technology | Serial | Serial |