Stereo Audio Interface 24 b PCM 28-TSSOP
Consumer Circuit, PDSO28, 4.40 MM, LEAD FREE, MO-153, TSSOP-28 Product overview: CS4272-DZZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4272-DZZR can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 124810-CS4272-DZZR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: PCM
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 114 / 114
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 3.1 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC CODEC AUD 24BIT 114DB 28TSSOP
Interface - CODECs IC 24Bit 192kHz 114dB Str Codec
Stereo Audio Interface 24 b PCM 28-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-CS4272-DZZRTR-ND | 716-CS4272-DZZR | 124810-CS4272-DZZR | CS4272-DZZR | CS4272-DZZR | CS4272-DZZR |
| Product Name | CODECS | TSSOP Interface Transceiver IC | Interface - Interface - CODECs - CS4272-DZZR | Interface - CODECs | Interface - CODECs | CODECS |
| Technology | PCM, Serial | PCM | ||||
| Device Type | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |