Cirrus Logic, Inc. Audio DSPs with Mixed-Signal Integrated CS47048

Description
The CS470xx family is a new generation of audio system-on-a chip (ASOC) processors targeted at high fidelity, cost sensitive designs. Starting with the single-core 32-bit audio DSP engine, the CS470xx family further simplifies system design and reduces total system cost by integrating the S/PDIF Rx, 2 S/PDIF Tx, dual stereo analog inputs – one with 5:1 stereo input mux, up to 8 analog outputs, and up to 20 channels of hardware SRCs to simplify system design. This integration effectively reduces an equivalent system chip count (using the CS47048 device) from 16 to 1 which clearly allows for much smaller, less expensive board designs. Features Cost-effective, high-performance 32-bit DSP Integrated DAC & ADC functionality Configurable serial audio inputs/outputs Supports different Fs sample rates DSP tool set w/ private keys protect customer IP Integrated clock manager/PLL Input Fs auto detection w/ µC acknowledgement Host & boot via SPI / I²C serial interface Configurable GPIOs and external interrupt input 1.8V core and a 3.3V I/O that is tolerant to 5V input Low power mode: 620µW
Datasheet
Description
The CS470xx family is a new generation of audio system-on-a chip (ASOC) processors targeted at high fidelity, cost sensitive designs. Starting with the single-core 32-bit audio DSP engine, the CS470xx family further simplifies system design and reduces total system cost by integrating the S/PDIF Rx, 2 S/PDIF Tx, dual stereo analog inputs – one with 5:1 stereo input mux, up to 8 analog outputs, and up to 20 channels of hardware SRCs to simplify system design. This integration effectively reduces an equivalent system chip count (using the CS47048 device) from 16 to 1 which clearly allows for much smaller, less expensive board designs. Features Cost-effective, high-performance 32-bit DSP Integrated DAC & ADC functionality Configurable serial audio inputs/outputs Supports different Fs sample rates DSP tool set w/ private keys protect customer IP Integrated clock manager/PLL Input Fs auto detection w/ µC acknowledgement Host & boot via SPI / I²C serial interface Configurable GPIOs and external interrupt input 1.8V core and a 3.3V I/O that is tolerant to 5V input Low power mode: 620µW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio DSPs with Mixed-Signal Integrated - CS47048 - Cirrus Logic, Inc.
Austin, TX, USA
Audio DSPs with Mixed-Signal Integrated
CS47048
Audio DSPs with Mixed-Signal Integrated CS47048
The CS470xx family is a new generation of audio system-on-a chip (ASOC) processors targeted at high fidelity, cost sensitive designs. Starting with the single-core 32-bit audio DSP engine, the CS470xx family further simplifies system design and reduces total system cost by integrating the S/PDIF Rx, 2 S/PDIF Tx, dual stereo analog inputs – one with 5:1 stereo input mux, up to 8 analog outputs, and up to 20 channels of hardware SRCs to simplify system design. This integration effectively reduces an equivalent system chip count (using the CS47048 device) from 16 to 1 which clearly allows for much smaller, less expensive board designs. Features Cost-effective, high-performance 32-bit DSP Integrated DAC & ADC functionality Configurable serial audio inputs/outputs Supports different Fs sample rates DSP tool set w/ private keys protect customer IP Integrated clock manager/PLL Input Fs auto detection w/ µC acknowledgement Host & boot via SPI / I²C serial interface Configurable GPIOs and external interrupt input 1.8V core and a 3.3V I/O that is tolerant to 5V input Low power mode: 620µW

The CS470xx family is a new generation of audio system-on-a chip (ASOC) processors targeted at high fidelity, cost sensitive designs. Starting with the single-core 32-bit audio DSP engine, the CS470xx family further simplifies system design and reduces total system cost by integrating the S/PDIF Rx, 2 S/PDIF Tx, dual stereo analog inputs – one with 5:1 stereo input mux, up to 8 analog outputs, and up to 20 channels of hardware SRCs to simplify system design. This integration effectively reduces an equivalent system chip count (using the CS47048 device) from 16 to 1 which clearly allows for much smaller, less expensive board designs.

Features

  • Cost-effective, high-performance 32-bit DSP
  • Integrated DAC & ADC functionality
  • Configurable serial audio inputs/outputs
  • Supports different Fs sample rates
  • DSP tool set w/ private keys protect customer IP
  • Integrated clock manager/PLL
  • Input Fs auto detection w/ µC acknowledgement
  • Host & boot via SPI / I²C serial interface
  • Configurable GPIOs and external interrupt input
  • 1.8V core and a 3.3V I/O that is tolerant to 5V input
  • Low power mode: 620µW
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS47048
Product Name Audio DSPs with Mixed-Signal Integrated
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2281604P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
PCM3001 Stereo CODEC with line-out (H/W Control) - PCM3001E/2K - Texas Instruments
Specs
Device Type Codec
Features RoHS
View Details
8 suppliers
Bus buffer/line driver; 3-state - 74AHC1G126GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details