Cirrus Logic, Inc. Embedded - Embedded - DSP (Digital Signal Processors) - CS48L10-ENZR CS48L10-ENZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867305-CS48L10-ENZR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Family Name: CS48L10 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867305-CS48L10-ENZR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Family Name: CS48L10 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L10-ENZR - 867305-CS48L10-ENZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L10-ENZR
867305-CS48L10-ENZR
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L10-ENZR 867305-CS48L10-ENZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867305-CS48L10-ENZR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Family Name: CS48L10 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867305-CS48L10-ENZR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Family Name: CS48L10
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 867305-CS48L10-ENZR
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - CS48L10-ENZR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
RF Front End (LNA + PA) - 2312-QPB9350TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Interface module - 289-614 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261026-SI2435-A-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers