Cirrus Logic, Inc. Low Power Smart Codec with Ambient Noise Cancelation and Echo Cancelation WM8281

Description
The WM8281 is a highly integrated low-power audio system that combines an advanced DSP feature set with a flexible, high-performance codec. The programmable DSP cores support advanced audio features, including multi-mic wideband noise reduction, high-performance acoustic echo cancelation (AEC), stereo ambient noise cancelation (ANC), speech enhancement, advanced media enhancement, and many more. Features 600 MIPS, 600 MMC multi-core audio-signal processor Programmable wideband, multi-mic audio processing Multi-channel asynchronous sample rate conversion Integrated 6/8 channel 24-bit hi-fi audio codec Analog and digital microphone inputs Multi-purpose headphone / earpiece / line output drivers Stereo Class D speaker output drivers Four-channel digital speaker (PDM) interface SLIMbus audio and control interface 3 full digital audio interfaces Flexible clocking interface Advanced accessory detection feature Configurable functions on GPIO pins Integrated LDO regulators and charge pumps Small WLCSP package, 0.4mm pitch
Datasheet
Description
The WM8281 is a highly integrated low-power audio system that combines an advanced DSP feature set with a flexible, high-performance codec. The programmable DSP cores support advanced audio features, including multi-mic wideband noise reduction, high-performance acoustic echo cancelation (AEC), stereo ambient noise cancelation (ANC), speech enhancement, advanced media enhancement, and many more. Features 600 MIPS, 600 MMC multi-core audio-signal processor Programmable wideband, multi-mic audio processing Multi-channel asynchronous sample rate conversion Integrated 6/8 channel 24-bit hi-fi audio codec Analog and digital microphone inputs Multi-purpose headphone / earpiece / line output drivers Stereo Class D speaker output drivers Four-channel digital speaker (PDM) interface SLIMbus audio and control interface 3 full digital audio interfaces Flexible clocking interface Advanced accessory detection feature Configurable functions on GPIO pins Integrated LDO regulators and charge pumps Small WLCSP package, 0.4mm pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Smart Codec with Ambient Noise Cancelation and Echo Cancelation - WM8281 - Cirrus Logic, Inc.
Austin, TX, USA
Low Power Smart Codec with Ambient Noise Cancelation and Echo Cancelation
WM8281
Low Power Smart Codec with Ambient Noise Cancelation and Echo Cancelation WM8281
The WM8281 is a highly integrated low-power audio system that combines an advanced DSP feature set with a flexible, high-performance codec. The programmable DSP cores support advanced audio features, including multi-mic wideband noise reduction, high-performance acoustic echo cancelation (AEC), stereo ambient noise cancelation (ANC), speech enhancement, advanced media enhancement, and many more. Features 600 MIPS, 600 MMC multi-core audio-signal processor Programmable wideband, multi-mic audio processing Multi-channel asynchronous sample rate conversion Integrated 6/8 channel 24-bit hi-fi audio codec Analog and digital microphone inputs Multi-purpose headphone / earpiece / line output drivers Stereo Class D speaker output drivers Four-channel digital speaker (PDM) interface SLIMbus audio and control interface 3 full digital audio interfaces Flexible clocking interface Advanced accessory detection feature Configurable functions on GPIO pins Integrated LDO regulators and charge pumps Small WLCSP package, 0.4mm pitch

The WM8281 is a highly integrated low-power audio system that combines an advanced DSP feature set with a flexible, high-performance codec. The programmable DSP cores support advanced audio features, including multi-mic wideband noise reduction, high-performance acoustic echo cancelation (AEC), stereo ambient noise cancelation (ANC), speech enhancement, advanced media enhancement, and many more.

Features

  • 600 MIPS, 600 MMC multi-core audio-signal processor
  • Programmable wideband, multi-mic audio processing
  • Multi-channel asynchronous sample rate conversion
  • Integrated 6/8 channel 24-bit hi-fi audio codec
  • Analog and digital microphone inputs
  • Multi-purpose headphone / earpiece / line output drivers
  • Stereo Class D speaker output drivers
  • Four-channel digital speaker (PDM) interface
  • SLIMbus audio and control interface
  • 3 full digital audio interfaces
  • Flexible clocking interface
  • Advanced accessory detection feature
  • Configurable functions on GPIO pins
  • Integrated LDO regulators and charge pumps
  • Small WLCSP package, 0.4mm pitch
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8281
Product Name Low Power Smart Codec with Ambient Noise Cancelation and Echo Cancelation
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2404-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers