Cirrus Logic, Inc. Interface - Interface - Encoders, Decoders, Converters - CS4954-CQZ CS4954-CQZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030400-CS4954-CQZ Packaging: Tray Type: Video Encoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 3.15 V to 5.25 V Digital Supply Voltage: 3.15 V to 5.25 V Alternative Parts (Cross-Reference): ADV7194KSTZ; CS4955-CQZ; CS4955-CQZR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030400-CS4954-CQZ Packaging: Tray Type: Video Encoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 3.15 V to 5.25 V Digital Supply Voltage: 3.15 V to 5.25 V Alternative Parts (Cross-Reference): ADV7194KSTZ; CS4955-CQZ; CS4955-CQZR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - CS4954-CQZ - 1030400-CS4954-CQZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - CS4954-CQZ
1030400-CS4954-CQZ
Interface - Interface - Encoders, Decoders, Converters - CS4954-CQZ 1030400-CS4954-CQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030400-CS4954-CQZ Packaging: Tray Type: Video Encoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 3.15 V to 5.25 V Digital Supply Voltage: 3.15 V to 5.25 V Alternative Parts (Cross-Reference): ADV7194KSTZ; CS4955-CQZ; CS4955-CQZR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1030400-CS4954-CQZ
Packaging: Tray
Type: Video Encoder
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3.15 V to 5.25 V
Digital Supply Voltage: 3.15 V to 5.25 V
Alternative Parts (Cross-Reference): ADV7194KSTZ; CS4955-CQZ; CS4955-CQZR;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Interface Transceiver IC
709-CS4954-CQZ
Interface Transceiver IC 709-CS4954-CQZ
Color Signal Encoder, CMOS, PQFP48, LEAD FREE, MS-026, TQFP-48 Product overview: CS4954-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-CS4954-CQZ can be used for catalog matching and distributor lookup.

Color Signal Encoder, CMOS, PQFP48, LEAD FREE, MS-026, TQFP-48 Product overview: CS4954-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-CS4954-CQZ can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - CS4954-CQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
CS4954-CQZ
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters CS4954-CQZ
IC VIDEO ENCODER NTSC/PAL 48TQFP

IC VIDEO ENCODER NTSC/PAL 48TQFP

Supplier's Site
Encoders, Decoders, Converters - CS4954-CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
CS4954-CQZ
Encoders, Decoders, Converters CS4954-CQZ
Video Encoder IC 48-TQFP (7x7)

Video Encoder IC 48-TQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1030400-CS4954-CQZ 709-CS4954-CQZ CS4954-CQZ CS4954-CQZ
Product Name Interface - Interface - Encoders, Decoders, Converters - CS4954-CQZ Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; TQFP; 48-TQFP (7x7) TQFP 48-LQFP QFP; LQFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 1.00E8 kbps
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1092812-SI3210M-E-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers