Cirrus Logic, Inc. Interface - Interface - Telecom - CS61884-IB CS61884-IB

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 244023-CS61884-IB Family Name: CS61884 Alternative Parts (Cross-Reference): CS61884-IQZR; CS61884-IQZ; CS61884-IQR; CS61884-IRZ; Introduction Date: July 26, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 244023-CS61884-IB Family Name: CS61884 Alternative Parts (Cross-Reference): CS61884-IQZR; CS61884-IQZ; CS61884-IQR; CS61884-IRZ; Introduction Date: July 26, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CS61884-IB - 244023-CS61884-IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CS61884-IB
244023-CS61884-IB
Interface - Interface - Telecom - CS61884-IB 244023-CS61884-IB
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 244023-CS61884-IB Family Name: CS61884 Alternative Parts (Cross-Reference): CS61884-IQZR; CS61884-IQZ; CS61884-IQR; CS61884-IRZ; Introduction Date: July 26, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 244023-CS61884-IB
Family Name: CS61884
Alternative Parts (Cross-Reference): CS61884-IQZR; CS61884-IQZ; CS61884-IQR; CS61884-IRZ;
Introduction Date: July 26, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 702-CS61884-IB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-CS61884-IB
Interface Transceiver IC 702-CS61884-IB
PCM Transceiver, 1-Func, CEPT PCM-30/E-1, CMOS, PBGA160, FBGA-160 Product overview: CS61884-IB from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61884-IB can be used for catalog matching and distributor lookup.

PCM Transceiver, 1-Func, CEPT PCM-30/E-1, CMOS, PBGA160, FBGA-160 Product overview: CS61884-IB from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61884-IB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - CS61884-IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CS61884-IB
Telecom CS61884-IB
Telecom IC Line Interface Unit (LIU) 160-LFBGA (15x15)

Telecom IC Line Interface Unit (LIU) 160-LFBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CS61884-IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CS61884-IB
Integrated Circuits (ICs) - Interface - Telecom CS61884-IB
OCTAL T1/E1/J1 LINE INTERFACE

OCTAL T1/E1/J1 LINE INTERFACE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 244023-CS61884-IB 702-CS61884-IB CS61884-IB CS61884-IB
Product Name Interface - Interface - Telecom - CS61884-IB Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Data Rate 2048 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type FBGA BGA; 160-LBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2457-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers